Tri-Tronics Company, Inc. Datasheets for Rotary Shafts
Rotary shafts are elongated, rod-shaped devices that rotate about a longitudinal axis and transmit torque. They are similar in shape to linear shafts, but are designed to withstand torsional forces.
Rotary Shafts: Learn more
| Product Name | Notes |
|---|---|
| 1/2" diameter, 1.1" stub length, 3/8-16 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft... | |
| 1/2" diameter, 1.8" stub length, 3/8-16 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft... | |
| 1/4" diameter, .94" stub length, 10-24 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft... | |
| 1/4" diameter, 1.7" stub length, 10-24 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft... | |
| 10mm diameter, 27mm stub length, M8 x 1.25 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. | |
| 12mm diameter, 25mm length, M10 x 1.5 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The... | |
| 12mm diameter, 44mm stub length, M10 x 1.5 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. | |
| 3/8" diameter, 1-3/4" stub length, #10-24 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft... | |
| 3/8" diameter, 1-3/4" stub length, 3/8-16 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft... | |
| 3/8" diameter, 1-3/4" stub length, 5/16-18 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft... | |
| 5/16" diameter, 1.72" stub length, 1/4-20 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft... | |
| Roll pin, 3/8" diameter x 2.25" alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft stub... |