Tri-Tronics Company, Inc. HS30 Hollow Shaft Encoder

Description
Product Description The model HS30 is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows the encoder to float on the shaft without rotating. The HS30 generates up to 3 square wave outputs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS30 STEP HS30 DB9 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet
Description
Product Description The model HS30 is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows the encoder to float on the shaft without rotating. The HS30 generates up to 3 square wave outputs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS30 STEP HS30 DB9 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet

Suppliers

Company
Product
Description
Supplier Links
HS30 Hollow Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
HS30 Hollow Shaft Encoder
HS30 Hollow Shaft Encoder
Product Description The model HS30 is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows the encoder to float on the shaft without rotating. The HS30 generates up to 3 square wave outputs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS30 STEP HS30 DB9 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet

Product Description

The model HS30 is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket or tether allows the encoder to float on the shaft without rotating. The HS30 generates up to 3 square wave outputs.

Industry Use

Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales Lumber

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP HS30
STEP HS30 DB9
(not all 3D model variations available)

Hollow Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Modified Versions

Modification Description
M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name HS30 Hollow Shaft Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
incremental-encoders - OCD-INR00-XXXXX-T100-PRQ - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details