Tri-Tronics Company, Inc. HRS Hollow Shaft Encoder

Description
Product Description The model HRS is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a standard 2-1/4" cube style housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the shaft without rotating. The HRS generates up to 3 square wave outputs and can be configured as a single (A), quadrature (AB) or quadrature with index (ABZ) device. Dual (AB) and triple (ABC) independent CPR outputs are also available. Single output models can include the Anti-Jitter feature designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HRS (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our programmable Hollow Shaft model, please see our HRS-P Programmable Hollow Shaft Encoder.
Description
Product Description The model HRS is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a standard 2-1/4" cube style housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the shaft without rotating. The HRS generates up to 3 square wave outputs and can be configured as a single (A), quadrature (AB) or quadrature with index (ABZ) device. Dual (AB) and triple (ABC) independent CPR outputs are also available. Single output models can include the Anti-Jitter feature designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HRS (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our programmable Hollow Shaft model, please see our HRS-P Programmable Hollow Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
HRS Hollow Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
HRS Hollow Shaft Encoder
HRS Hollow Shaft Encoder
Product Description The model HRS is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a standard 2-1/4" cube style housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the shaft without rotating. The HRS generates up to 3 square wave outputs and can be configured as a single (A), quadrature (AB) or quadrature with index (ABZ) device. Dual (AB) and triple (ABC) independent CPR outputs are also available. Single output models can include the Anti-Jitter feature designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HRS (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our programmable Hollow Shaft model, please see our HRS-P Programmable Hollow Shaft Encoder.

Product Description

The model HRS is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a standard 2-1/4" cube style housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the shaft without rotating. The HRS generates up to 3 square wave outputs and can be configured as a single (A), quadrature (AB) or quadrature with index (ABZ) device. Dual (AB) and triple (ABC) independent CPR outputs are also available.

Single output models can include the Anti-Jitter feature designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis.

Industry Use

Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP HRS
(not all 3D model variations available)

Hollow Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

For our programmable Hollow Shaft model, please see our HRS-P Programmable Hollow Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name HRS Hollow Shaft Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model DR86A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
View Details
Rotary Incremental Encoder - 9220B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental encoder: Series IE2-1024 - Encoders Series IE2-1024 magnetic Encoder, digital outputs 2 channels, 64 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details