Tri-Tronics Company, Inc. Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Cable Specifications: UL Approved Over foil shielded with drain wire PVC jacket... | |
| The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Compatible with: Wheeled Encoders: RH and RH-P Part Number: C3-2P-10 RC M148... | |
| The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Compatible with: Wheeled Encoders: RH and RH-P Part Number: C3-2P-20 RC M148... | |
| The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Compatible with: Wheeled Encoders: RH and RH-P Part Number: C3-2P-3M RC M148... | |
| The connector mates with the encoder on one end, and stripped and tinned leads on the other end. Compatible with: Wheeled Encoders: RH and RH-P Part Number: C3-2P-6M RC M148... |