Tri-Tronics Company, Inc. RBS Cube Style Encoder

Description
Product Description The BlueCoder model RBS is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2.25" cubed ultra rugged enclosure. Available shaft diameters: 1/4", 5/16", 3/8", and 1/2". Multiple face mounting options are available. The MS circular electrical connector is either 6-pin or 10-pin depending on model. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RBS (B) 3/8" shaft (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits
Description
Product Description The BlueCoder model RBS is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2.25" cubed ultra rugged enclosure. Available shaft diameters: 1/4", 5/16", 3/8", and 1/2". Multiple face mounting options are available. The MS circular electrical connector is either 6-pin or 10-pin depending on model. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RBS (B) 3/8" shaft (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits

Suppliers

Company
Product
Description
Supplier Links
RBS Cube Style Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RBS Cube Style Encoder
RBS Cube Style Encoder
Product Description The BlueCoder model RBS is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2.25" cubed ultra rugged enclosure. Available shaft diameters: 1/4", 5/16", 3/8", and 1/2". Multiple face mounting options are available. The MS circular electrical connector is either 6-pin or 10-pin depending on model. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information DOWNLOAD 3D STEP RBS (B) 3/8" shaft (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits

Product Description

The BlueCoder model RBS is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2.25" cubed ultra rugged enclosure. Available shaft diameters: 1/4", 5/16", 3/8", and 1/2". Multiple face mounting options are available. The MS circular electrical connector is either 6-pin or 10-pin depending on model.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

DOWNLOAD 3D
STEP RBS (B) 3/8" shaft
(not all 3D model variations available)

Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name RBS Cube Style Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental and Virtual Absolute Encoder - Model 7700 -  - Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
Output Signal Square Wave; Serial
View Details
Encoders-Brakes-Flanges > Encoders - EU - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details