Tri-Tronics Company, Inc. RS-P Cube Style Programmable Encoder

Description
Product Description The Model RS-P is a shaft encoder in a standard 2¼” cube shaped housing that is electrically and physically interchangeable with most available cube style encoders. When coupled to a rotating shaft it generates up to 3 square wave outputs depending on a factory installed program and options, and on DIP switch positions set at installation time. The types of outputs based on shaft rotation are as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs. Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90 for clockwise rotation as viewed from shaft end farthest from connector). This will indicate distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RS-P (not all 3D model variations available) Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 240AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Datasheet 480AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 5, 240, 480 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet Modified Versions Modification Description M104 6mm shaft diameter Datasheet M131 Encoder with M12 4-pin connector Datasheet M172 Modified connector wiring to match Red Lion model RPGB encoder Datasheet M184 RS encoder with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet For our non-programmable Shaft model, please see our RS Shaft Encoder.
Description
Product Description The Model RS-P is a shaft encoder in a standard 2¼” cube shaped housing that is electrically and physically interchangeable with most available cube style encoders. When coupled to a rotating shaft it generates up to 3 square wave outputs depending on a factory installed program and options, and on DIP switch positions set at installation time. The types of outputs based on shaft rotation are as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs. Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90 for clockwise rotation as viewed from shaft end farthest from connector). This will indicate distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RS-P (not all 3D model variations available) Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 240AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Datasheet 480AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 5, 240, 480 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet Modified Versions Modification Description M104 6mm shaft diameter Datasheet M131 Encoder with M12 4-pin connector Datasheet M172 Modified connector wiring to match Red Lion model RPGB encoder Datasheet M184 RS encoder with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet For our non-programmable Shaft model, please see our RS Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
RS-P Cube Style Programmable Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RS-P Cube Style Programmable Encoder
RS-P Cube Style Programmable Encoder
Product Description The Model RS-P is a shaft encoder in a standard 2¼” cube shaped housing that is electrically and physically interchangeable with most available cube style encoders. When coupled to a rotating shaft it generates up to 3 square wave outputs depending on a factory installed program and options, and on DIP switch positions set at installation time. The types of outputs based on shaft rotation are as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs. Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90 for clockwise rotation as viewed from shaft end farthest from connector). This will indicate distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RS-P (not all 3D model variations available) Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 240AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Datasheet 480AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 5, 240, 480 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet Modified Versions Modification Description M104 6mm shaft diameter Datasheet M131 Encoder with M12 4-pin connector Datasheet M172 Modified connector wiring to match Red Lion model RPGB encoder Datasheet M184 RS encoder with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet For our non-programmable Shaft model, please see our RS Shaft Encoder.

Product Description

The Model RS-P is a shaft encoder in a standard 2¼” cube shaped housing that is electrically and physically interchangeable with most available cube style encoders. When coupled to a rotating shaft it generates up to 3 square wave outputs depending on a factory installed program and options, and on DIP switch positions set at installation time.

The types of outputs based on shaft rotation are as follows:

Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs.

Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90 for clockwise rotation as viewed from shaft end farthest from connector). This will indicate distance and direction of shaft rotation to any control device that accepts quadrature inputs.

Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A.

Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise.

Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm).

Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis.

Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP RS-P
(not all 3D model variations available)

Shaft Options
Supply Voltage Options
Output Circuits

Currently Available Programs

Program Description
.125AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: .125 through 8

Datasheet
240AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240

Datasheet
480AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: 5, 240, 480

Datasheet
64AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: 1 through 64

Datasheet

64Q

  • Output Type: quadrature
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: 1 through 64

Datasheet

Modified Versions

Modification Description
M104 6mm shaft diameter Datasheet
M131 Encoder with M12 4-pin connector Datasheet
M172 Modified connector wiring to match Red Lion model RPGB encoder Datasheet
M184 RS encoder with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet

For our non-programmable Shaft model, please see our RS Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name RS-P Cube Style Programmable Encoder
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 770 NEMA Motor Mount Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
View Details
Rotary Incremental Encoder - 9120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details