Tri-Tronics Company, Inc. HS25-P Programmable Hollow Shaft Encoder

Description
Product Description The model HS25-P is an incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft assembly. An anti-rotation pin or flexible mounting bracket allows the encoder to float on the shaft without rotating. The HS25 generates up to 3 square wave outputs. The number of counts per revolution is determined by setting configuration switches (see "Available Programs" below) accessible through an access port on the face of the encoder. Any one of a predefined set of counts per revolution are available. The types of outputs are based on shaft rotation as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90° for clockwise rotation as viewed from shaft collar end). Indicates distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: is designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS25B-P (not all 3D model variations available) Hollow Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description 50/10/B Output Type: dual pulse outputs, direction indicator output Selectable Counts per Revolution: 50 on output A, 10 on output B Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64AJ Output Type: single with Anti-Jitter option Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64AJB Output Type: single with Anti-Jitter option and direction Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64Q Output Type: quadrature Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 256Q Output Type: quadrature Selectable Counts per Revolution: 4 through 256 (every 4th value) Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 270AJB Output Type: single with Anti-Jitter option, and direction Selectable Counts per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 300Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 2, 3, 4, 5, 10, 15, 20, 25, 30, 50, 60, 75, 100, 150, 300 Datasheet 600AJ2 Output Type: dual Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 200, 240, 300, 360, 400, 480, 600 Datasheet For our non-programmable Hollow Shaft model, please see our HS25 Hollow Shaft Encoder.
Description
Product Description The model HS25-P is an incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft assembly. An anti-rotation pin or flexible mounting bracket allows the encoder to float on the shaft without rotating. The HS25 generates up to 3 square wave outputs. The number of counts per revolution is determined by setting configuration switches (see "Available Programs" below) accessible through an access port on the face of the encoder. Any one of a predefined set of counts per revolution are available. The types of outputs are based on shaft rotation as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90° for clockwise rotation as viewed from shaft collar end). Indicates distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: is designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS25B-P (not all 3D model variations available) Hollow Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description 50/10/B Output Type: dual pulse outputs, direction indicator output Selectable Counts per Revolution: 50 on output A, 10 on output B Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64AJ Output Type: single with Anti-Jitter option Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64AJB Output Type: single with Anti-Jitter option and direction Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64Q Output Type: quadrature Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 256Q Output Type: quadrature Selectable Counts per Revolution: 4 through 256 (every 4th value) Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 270AJB Output Type: single with Anti-Jitter option, and direction Selectable Counts per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 300Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 2, 3, 4, 5, 10, 15, 20, 25, 30, 50, 60, 75, 100, 150, 300 Datasheet 600AJ2 Output Type: dual Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 200, 240, 300, 360, 400, 480, 600 Datasheet For our non-programmable Hollow Shaft model, please see our HS25 Hollow Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
HS25-P Programmable Hollow Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
HS25-P Programmable Hollow Shaft Encoder
HS25-P Programmable Hollow Shaft Encoder
Product Description The model HS25-P is an incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft assembly. An anti-rotation pin or flexible mounting bracket allows the encoder to float on the shaft without rotating. The HS25 generates up to 3 square wave outputs. The number of counts per revolution is determined by setting configuration switches (see "Available Programs" below) accessible through an access port on the face of the encoder. Any one of a predefined set of counts per revolution are available. The types of outputs are based on shaft rotation as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90° for clockwise rotation as viewed from shaft collar end). Indicates distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: is designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS25B-P (not all 3D model variations available) Hollow Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description 50/10/B Output Type: dual pulse outputs, direction indicator output Selectable Counts per Revolution: 50 on output A, 10 on output B Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64AJ Output Type: single with Anti-Jitter option Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64AJB Output Type: single with Anti-Jitter option and direction Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 64Q Output Type: quadrature Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 256Q Output Type: quadrature Selectable Counts per Revolution: 4 through 256 (every 4th value) Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 270AJB Output Type: single with Anti-Jitter option, and direction Selectable Counts per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Short-Circuit and ESD protection Surge protection is available CE Marked Datasheet 300Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 2, 3, 4, 5, 10, 15, 20, 25, 30, 50, 60, 75, 100, 150, 300 Datasheet 600AJ2 Output Type: dual Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 200, 240, 300, 360, 400, 480, 600 Datasheet For our non-programmable Hollow Shaft model, please see our HS25 Hollow Shaft Encoder.

Product Description

The model HS25-P is an incremental hollow shaft encoder in a 2.5" housing that mounts directly on an existing shaft assembly. An anti-rotation pin or flexible mounting bracket allows the encoder to float on the shaft without rotating. The HS25 generates up to 3 square wave outputs. The number of counts per revolution is determined by setting configuration switches (see "Available Programs" below) accessible through an access port on the face of the encoder. Any one of a predefined set of counts per revolution are available. The types of outputs are based on shaft rotation as follows:

Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs

Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90° for clockwise rotation as viewed from shaft collar end). Indicates distance and direction of shaft rotation to any control device that accepts quadrature inputs.

Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A.

Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise.

Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm).

Anti-Jitter feature: is designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis.

Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs.

Industry Use

Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales Lumber

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP HS25B-P
(not all 3D model variations available)

Hollow Shaft Options
Supply Voltage Options
Output Circuits

Currently Available Programs

Program Description
50/10/B

  • Output Type: dual pulse outputs, direction indicator output
  • Selectable Counts per Revolution: 50 on output A, 10 on output B
  • Short-Circuit and ESD protection
  • Surge protection is available
  • CE Marked

Datasheet
64AJ

  • Output Type: single with Anti-Jitter option
  • Selectable Counts per Revolution: 1 through 64
  • Short-Circuit and ESD protection
  • Surge protection is available
  • CE Marked

Datasheet
64AJB

  • Output Type: single with Anti-Jitter option and direction
  • Selectable Counts per Revolution: 1 through 64
  • Short-Circuit and ESD protection
  • Surge protection is available
  • CE Marked

Datasheet
64Q

  • Output Type: quadrature
  • Selectable Counts per Revolution: 1 through 64
  • Short-Circuit and ESD protection
  • Surge protection is available
  • CE Marked

Datasheet
256Q

  • Output Type: quadrature
  • Selectable Counts per Revolution: 4 through 256 (every 4th value)
  • Short-Circuit and ESD protection
  • Surge protection is available
  • CE Marked

Datasheet
270AJB

  • Output Type: single with Anti-Jitter option, and direction
  • Selectable Counts per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60
  • Short-Circuit and ESD protection
  • Surge protection is available
  • CE Marked

Datasheet
300Q

  • Output Type: quadrature
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: 2, 3, 4, 5, 10, 15, 20, 25, 30, 50, 60, 75, 100, 150, 300

Datasheet
600AJ2

  • Output Type: dual
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: 200, 240, 300, 360, 400, 480, 600

Datasheet

For our non-programmable Hollow Shaft model, please see our HS25 Hollow Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name HS25-P Programmable Hollow Shaft Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Rotary Encoder - M122-I - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Encoders - DP11SH3015A30P-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details