Tri-Tronics Company, Inc. HRL Hollow Shaft Encoder

Description
Product Description The Model HRL is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the shaft without rotating. It converts shaft rotation into square wave outputs with the specified number of counts per revolution providing an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. Resolutions from 1 to 1344 counts per revolution are available in single output, quadrature output, and with optional zero reference (index output). We also produce many customized models having 1, 2 or 3 independent outputs with any combination of counts per revolution (up to 360) on each output (call for information). The “Anti-Jitter” option was designed for conveyor and web applications that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset. “Anti-Jitter“ eliminates the effects of mechanical vibration and the possible dither that results in false output pulses and subsequent erroneous counts when the system is actually “stopped”. It also eliminates the need for more expensive quadrature encoders and up-down counters. “Anti-jitter” is available on single output models with up to 60 counts per revolution. Accessories and customized configurations are available including speed and direction of rotation indication, special shafts, and a flexible mounting bracket. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HRL (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M131 Encoder with M12 4-pin connector Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M153 3-pin connector Datasheet M162 Heavy duty version with heavy duty bearings and shaft Datasheet M194 6-pin connector Datasheet For our programmable Hollow Shaft model, please see our HRL-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our RL Shaft Encoder.
Description
Product Description The Model HRL is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the shaft without rotating. It converts shaft rotation into square wave outputs with the specified number of counts per revolution providing an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. Resolutions from 1 to 1344 counts per revolution are available in single output, quadrature output, and with optional zero reference (index output). We also produce many customized models having 1, 2 or 3 independent outputs with any combination of counts per revolution (up to 360) on each output (call for information). The “Anti-Jitter” option was designed for conveyor and web applications that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset. “Anti-Jitter“ eliminates the effects of mechanical vibration and the possible dither that results in false output pulses and subsequent erroneous counts when the system is actually “stopped”. It also eliminates the need for more expensive quadrature encoders and up-down counters. “Anti-jitter” is available on single output models with up to 60 counts per revolution. Accessories and customized configurations are available including speed and direction of rotation indication, special shafts, and a flexible mounting bracket. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HRL (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M131 Encoder with M12 4-pin connector Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M153 3-pin connector Datasheet M162 Heavy duty version with heavy duty bearings and shaft Datasheet M194 6-pin connector Datasheet For our programmable Hollow Shaft model, please see our HRL-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our RL Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
HRL Hollow Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
HRL Hollow Shaft Encoder
HRL Hollow Shaft Encoder
Product Description The Model HRL is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the shaft without rotating. It converts shaft rotation into square wave outputs with the specified number of counts per revolution providing an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. Resolutions from 1 to 1344 counts per revolution are available in single output, quadrature output, and with optional zero reference (index output). We also produce many customized models having 1, 2 or 3 independent outputs with any combination of counts per revolution (up to 360) on each output (call for information). The “Anti-Jitter” option was designed for conveyor and web applications that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset. “Anti-Jitter“ eliminates the effects of mechanical vibration and the possible dither that results in false output pulses and subsequent erroneous counts when the system is actually “stopped”. It also eliminates the need for more expensive quadrature encoders and up-down counters. “Anti-jitter” is available on single output models with up to 60 counts per revolution. Accessories and customized configurations are available including speed and direction of rotation indication, special shafts, and a flexible mounting bracket. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HRL (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M131 Encoder with M12 4-pin connector Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M153 3-pin connector Datasheet M162 Heavy duty version with heavy duty bearings and shaft Datasheet M194 6-pin connector Datasheet For our programmable Hollow Shaft model, please see our HRL-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our RL Shaft Encoder.

Product Description

The Model HRL is an incremental hollow shaft encoder in a 3" housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to float on the shaft without rotating. It converts shaft rotation into square wave outputs with the specified number of counts per revolution providing an accurate means of digitizing position, rate or direction of rotation.

Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range.

Resolutions from 1 to 1344 counts per revolution are available in single output, quadrature output, and with optional zero reference (index output). We also produce many customized models having 1, 2 or 3 independent outputs with any combination of counts per revolution (up to 360) on each output (call for information).

The “Anti-Jitter” option was designed for conveyor and web applications that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset. “Anti-Jitter“ eliminates the effects of mechanical vibration and the possible dither that results in false output pulses and subsequent erroneous counts when the system is actually “stopped”. It also eliminates the need for more expensive quadrature encoders and up-down counters. “Anti-jitter” is available on single output models with up to 60 counts per revolution.

Accessories and customized configurations are available including speed and direction of rotation indication, special shafts, and a flexible mounting bracket.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling Lumber

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP HRL
(not all 3D model variations available)

Hollow Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Modified Versions

Modification Description
M131 Encoder with M12 4-pin connector Datasheet
M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet
M153 3-pin connector Datasheet
M162 Heavy duty version with heavy duty bearings and shaft Datasheet
M194 6-pin connector Datasheet

For our programmable Hollow Shaft model, please see our HRL-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our RL Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name HRL Hollow Shaft Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01018-329-ND - DigiKey
Specs
Encoder Type Absolute
Absolute Encoder Output Code Gray
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoder/Resolver - 217453081 - Radwell International
Specs
Encoder Type Manual Pulse Generator
View Details
Rotary Incremental Encoders - R120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details