Tri-Tronics Company, Inc. RJ Shaft Encoder

Description
Product Description The model RJ optical shaft encoder features rugged construction and flexible mechanical configurations making it ideally suited for many industrial shop-floor environments. The model RJ converts shaft rotation into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. The electrical outputs are designed to be compatible with most instruments, electronic counters, PLC's and other similar industrial motion control devices. Optional differential line driver outputs allow for longer cable runs (hundreds of feet) and higher electrical noise immunity. The model RJ is designed with 3/8" bearings and shaft, seals at the shaft, heavy duty aluminum enclosure with environmental seals, and sealed circular connector. Resolutions from 1 to 1200 counts per revolution are available in single output, dual output (quadrature), and with optional zero reference (index output). We also produces many customized models having 1, 2 or 3 independent outputs with any combination of counts per revolution (up to 360) on each output (call for information). A variety of accessories and customized configurations are available including 1 foot or 30 cm. circumference measuring wheels, mounting adapters (including a 2-1/2 square flange), special shaft lengths and diameters, and flexible couplings. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RJ STEP RJ M75 STEP RJ M78 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M75 1" shaft length, 1/2" shaft diameter, MB-75 adapter, ECCI ON25-1024... compatible Datasheet M76 .7" shaft length, 3/8" shaft diameter, MB-76 adapter, ECCI PU871/PU876 compatible (see also M125) Datasheet M77 1" shaft length, 1/2" shaft diameter, woodruff key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M169) Datasheet M78 1.1" shaft length, 1/2" shaft diamter, MB-78 adapter, end connector, ECCI ON35-xxx-40/5-169 compatible Datasheet M80 Modified connector wiring, ECCI PU863, PU868 compatible (see also M122) Datasheet M83 .1" shaft length, 1/2" shaft diameter, MB-78 adapter, side connector, ECCI ON35-xxx-40/5-169 compatible Datasheet M89 1/2" shaft length, 1/4" shaft diameter, MB-75 adapter, ECCI OS25-...-40/5-A10 compatible Datasheet M90 2.5" square flange (MB-FL), and 7-pin connector (see also M124 and M178) Datasheet M91 10 pin connector for A, B, Z differential line driver outputs Datasheet M92 .6" shaft length, 1/4" shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M110) Datasheet M110 .6" shaft length, 1/4" shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M92) Datasheet M112 21mm shaft length, 12mm shaft diameter, MB-75 adapter Datasheet M114 2-11/16" shaft length, 3/8" shaft diameter Datasheet M120 5PY adapter, ECCI PU871, PU876 compatible Datasheet M122 Modified connector wiring, ECCI PU863, PU868 compatible (see also M80) Datasheet M124 1-5/16" shaft length, 1/2" shaft diameter, 2.5" square flange (MB-FL), 7-pin connector. (see also M90 and M178) Datasheet M125 .7" shaft length, 3/8" shaft diameter, MB-76 adapter, ECCI PU871/PU876 compatible (see also M76) Datasheet M129 Encoder with 2 independent, single output circuits Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M169 1" shaft length, 1/2" shaft diameter, key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M77) Datasheet M178 1" shaft length, 1/2" shaft diameter, 2.5" square flange (MB-FL) (see also M90 and M124) Datasheet For our unsealed general purpose Shaft Encoder, please see our RG Shaft Encoder.
Description
Product Description The model RJ optical shaft encoder features rugged construction and flexible mechanical configurations making it ideally suited for many industrial shop-floor environments. The model RJ converts shaft rotation into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. The electrical outputs are designed to be compatible with most instruments, electronic counters, PLC's and other similar industrial motion control devices. Optional differential line driver outputs allow for longer cable runs (hundreds of feet) and higher electrical noise immunity. The model RJ is designed with 3/8" bearings and shaft, seals at the shaft, heavy duty aluminum enclosure with environmental seals, and sealed circular connector. Resolutions from 1 to 1200 counts per revolution are available in single output, dual output (quadrature), and with optional zero reference (index output). We also produces many customized models having 1, 2 or 3 independent outputs with any combination of counts per revolution (up to 360) on each output (call for information). A variety of accessories and customized configurations are available including 1 foot or 30 cm. circumference measuring wheels, mounting adapters (including a 2-1/2 square flange), special shaft lengths and diameters, and flexible couplings. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RJ STEP RJ M75 STEP RJ M78 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M75 1" shaft length, 1/2" shaft diameter, MB-75 adapter, ECCI ON25-1024... compatible Datasheet M76 .7" shaft length, 3/8" shaft diameter, MB-76 adapter, ECCI PU871/PU876 compatible (see also M125) Datasheet M77 1" shaft length, 1/2" shaft diameter, woodruff key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M169) Datasheet M78 1.1" shaft length, 1/2" shaft diamter, MB-78 adapter, end connector, ECCI ON35-xxx-40/5-169 compatible Datasheet M80 Modified connector wiring, ECCI PU863, PU868 compatible (see also M122) Datasheet M83 .1" shaft length, 1/2" shaft diameter, MB-78 adapter, side connector, ECCI ON35-xxx-40/5-169 compatible Datasheet M89 1/2" shaft length, 1/4" shaft diameter, MB-75 adapter, ECCI OS25-...-40/5-A10 compatible Datasheet M90 2.5" square flange (MB-FL), and 7-pin connector (see also M124 and M178) Datasheet M91 10 pin connector for A, B, Z differential line driver outputs Datasheet M92 .6" shaft length, 1/4" shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M110) Datasheet M110 .6" shaft length, 1/4" shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M92) Datasheet M112 21mm shaft length, 12mm shaft diameter, MB-75 adapter Datasheet M114 2-11/16" shaft length, 3/8" shaft diameter Datasheet M120 5PY adapter, ECCI PU871, PU876 compatible Datasheet M122 Modified connector wiring, ECCI PU863, PU868 compatible (see also M80) Datasheet M124 1-5/16" shaft length, 1/2" shaft diameter, 2.5" square flange (MB-FL), 7-pin connector. (see also M90 and M178) Datasheet M125 .7" shaft length, 3/8" shaft diameter, MB-76 adapter, ECCI PU871/PU876 compatible (see also M76) Datasheet M129 Encoder with 2 independent, single output circuits Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M169 1" shaft length, 1/2" shaft diameter, key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M77) Datasheet M178 1" shaft length, 1/2" shaft diameter, 2.5" square flange (MB-FL) (see also M90 and M124) Datasheet For our unsealed general purpose Shaft Encoder, please see our RG Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
RJ Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RJ Shaft Encoder
RJ Shaft Encoder
Product Description The model RJ optical shaft encoder features rugged construction and flexible mechanical configurations making it ideally suited for many industrial shop-floor environments. The model RJ converts shaft rotation into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. The electrical outputs are designed to be compatible with most instruments, electronic counters, PLC's and other similar industrial motion control devices. Optional differential line driver outputs allow for longer cable runs (hundreds of feet) and higher electrical noise immunity. The model RJ is designed with 3/8" bearings and shaft, seals at the shaft, heavy duty aluminum enclosure with environmental seals, and sealed circular connector. Resolutions from 1 to 1200 counts per revolution are available in single output, dual output (quadrature), and with optional zero reference (index output). We also produces many customized models having 1, 2 or 3 independent outputs with any combination of counts per revolution (up to 360) on each output (call for information). A variety of accessories and customized configurations are available including 1 foot or 30 cm. circumference measuring wheels, mounting adapters (including a 2-1/2 square flange), special shaft lengths and diameters, and flexible couplings. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RJ STEP RJ M75 STEP RJ M78 (not all 3D model variations available) Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M75 1" shaft length, 1/2" shaft diameter, MB-75 adapter, ECCI ON25-1024... compatible Datasheet M76 .7" shaft length, 3/8" shaft diameter, MB-76 adapter, ECCI PU871/PU876 compatible (see also M125) Datasheet M77 1" shaft length, 1/2" shaft diameter, woodruff key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M169) Datasheet M78 1.1" shaft length, 1/2" shaft diamter, MB-78 adapter, end connector, ECCI ON35-xxx-40/5-169 compatible Datasheet M80 Modified connector wiring, ECCI PU863, PU868 compatible (see also M122) Datasheet M83 .1" shaft length, 1/2" shaft diameter, MB-78 adapter, side connector, ECCI ON35-xxx-40/5-169 compatible Datasheet M89 1/2" shaft length, 1/4" shaft diameter, MB-75 adapter, ECCI OS25-...-40/5-A10 compatible Datasheet M90 2.5" square flange (MB-FL), and 7-pin connector (see also M124 and M178) Datasheet M91 10 pin connector for A, B, Z differential line driver outputs Datasheet M92 .6" shaft length, 1/4" shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M110) Datasheet M110 .6" shaft length, 1/4" shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M92) Datasheet M112 21mm shaft length, 12mm shaft diameter, MB-75 adapter Datasheet M114 2-11/16" shaft length, 3/8" shaft diameter Datasheet M120 5PY adapter, ECCI PU871, PU876 compatible Datasheet M122 Modified connector wiring, ECCI PU863, PU868 compatible (see also M80) Datasheet M124 1-5/16" shaft length, 1/2" shaft diameter, 2.5" square flange (MB-FL), 7-pin connector. (see also M90 and M178) Datasheet M125 .7" shaft length, 3/8" shaft diameter, MB-76 adapter, ECCI PU871/PU876 compatible (see also M76) Datasheet M129 Encoder with 2 independent, single output circuits Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M169 1" shaft length, 1/2" shaft diameter, key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M77) Datasheet M178 1" shaft length, 1/2" shaft diameter, 2.5" square flange (MB-FL) (see also M90 and M124) Datasheet For our unsealed general purpose Shaft Encoder, please see our RG Shaft Encoder.

Product Description

The model RJ optical shaft encoder features rugged construction and flexible mechanical configurations making it ideally suited for many industrial shop-floor environments.

The model RJ converts shaft rotation into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation.

Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range.

The electrical outputs are designed to be compatible with most instruments, electronic counters, PLC's and other similar industrial motion control devices. Optional differential line driver outputs allow for longer cable runs (hundreds of feet) and higher electrical noise immunity.

The model RJ is designed with 3/8" bearings and shaft, seals at the shaft, heavy duty aluminum enclosure with environmental seals, and sealed circular connector.

Resolutions from 1 to 1200 counts per revolution are available in single output, dual output (quadrature), and with optional zero reference (index output). We also produces many customized models having 1, 2 or 3 independent outputs with any combination of counts per revolution (up to 360) on each output (call for information).

A variety of accessories and customized configurations are available including 1 foot or 30 cm. circumference measuring wheels, mounting adapters (including a 2-1/2 square flange), special shaft lengths and diameters, and flexible couplings.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP RJ
STEP RJ M75
STEP RJ M78
(not all 3D model variations available)

Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Modified Versions

Modification Description
M75 1" shaft length, 1/2" shaft diameter, MB-75 adapter, ECCI ON25-1024... compatible Datasheet
M76 .7" shaft length, 3/8" shaft diameter, MB-76 adapter, ECCI PU871/PU876 compatible (see also M125) Datasheet
M77 1" shaft length, 1/2" shaft diameter, woodruff key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M169) Datasheet
M78 1.1" shaft length, 1/2" shaft diamter, MB-78 adapter, end connector, ECCI ON35-xxx-40/5-169 compatible Datasheet
M80 Modified connector wiring, ECCI PU863, PU868 compatible (see also M122) Datasheet
M83 .1" shaft length, 1/2" shaft diameter, MB-78 adapter, side connector, ECCI ON35-xxx-40/5-169 compatible Datasheet
M89 1/2" shaft length, 1/4" shaft diameter, MB-75 adapter, ECCI OS25-...-40/5-A10 compatible Datasheet
M90 2.5" square flange (MB-FL), and 7-pin connector (see also M124 and M178) Datasheet
M91 10 pin connector for A, B, Z differential line driver outputs Datasheet
M92 .6" shaft length, 1/4" shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M110) Datasheet
M110 .6" shaft length, 1/4" shaft diameter, MB-78 adapter, ECCI PU861, PU866 compatible (see also M92) Datasheet
M112 21mm shaft length, 12mm shaft diameter, MB-75 adapter Datasheet
M114 2-11/16" shaft length, 3/8" shaft diameter Datasheet
M120 5PY adapter, ECCI PU871, PU876 compatible Datasheet
M122 Modified connector wiring, ECCI PU863, PU868 compatible (see also M80) Datasheet
M124 1-5/16" shaft length, 1/2" shaft diameter, 2.5" square flange (MB-FL), 7-pin connector. (see also M90 and M178) Datasheet
M125 .7" shaft length, 3/8" shaft diameter, MB-76 adapter, ECCI PU871/PU876 compatible (see also M76) Datasheet
M129 Encoder with 2 independent, single output circuits Datasheet
M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet
M169 1" shaft length, 1/2" shaft diameter, key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M77) Datasheet
M178 1" shaft length, 1/2" shaft diameter, 2.5" square flange (MB-FL) (see also M90 and M124) Datasheet

For our unsealed general purpose Shaft Encoder, please see our RG Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name RJ Shaft Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 74408821 - Radwell International
Specs
Encoder Type Incremental
View Details
Virtual Absolute Encoder - Vx20 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft (optional feature)
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental encoder: Series IEH3-4096 - Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details