Tri-Tronics Company, Inc. HSB20 BlueCoder High Count Encoder

Description
Product Description The BlueCoder model HSB20 is an optical incremental encoder that use the benefits of blue LED light. Housed in a size 20 2.00in diameter x 1.41in long ultra rugged enclosure. Four face-mounting holes allow for multiple tether mounting orientations and options. Electrical connection is through a circular connector or an attached cable. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information DOWNLOAD 3D STEP HSB20 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our Shaft model, please see our RB20 Shaft Encoder.
Description
Product Description The BlueCoder model HSB20 is an optical incremental encoder that use the benefits of blue LED light. Housed in a size 20 2.00in diameter x 1.41in long ultra rugged enclosure. Four face-mounting holes allow for multiple tether mounting orientations and options. Electrical connection is through a circular connector or an attached cable. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information DOWNLOAD 3D STEP HSB20 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our Shaft model, please see our RB20 Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
HSB20 BlueCoder High Count Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
HSB20 BlueCoder High Count Encoder
HSB20 BlueCoder High Count Encoder
Product Description The BlueCoder model HSB20 is an optical incremental encoder that use the benefits of blue LED light. Housed in a size 20 2.00in diameter x 1.41in long ultra rugged enclosure. Four face-mounting holes allow for multiple tether mounting orientations and options. Electrical connection is through a circular connector or an attached cable. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information DOWNLOAD 3D STEP HSB20 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our Shaft model, please see our RB20 Shaft Encoder.

Product Description

The BlueCoder model HSB20 is an optical incremental encoder that use the benefits of blue LED light. Housed in a size 20 2.00in diameter x 1.41in long ultra rugged enclosure. Four face-mounting holes allow for multiple tether mounting orientations and options. Electrical connection is through a circular connector or an attached cable.

Industry Use

Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales Lumber

Product Documentation

Additional Information

DOWNLOAD 3D
STEP HSB20
(not all 3D model variations available)

Hollow Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

For our Shaft model, please see our RB20 Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name HSB20 BlueCoder High Count Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
View Details
D12 Magnetic Encoder - D12 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Absolute encoder: Series AESM-4096 - Encoders Series AESM-4096 magnetic single-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Output Signal Current; Serial Synchronous Interface
View Details