Tri-Tronics Company, Inc. RB20 Shaft Encoder

Description
Product Description The BlueCoder model RB20 is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2" diameter x 1-3/4" long enclosure that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. Short wavelength light, such as blue-light is less diffraction as it interacts with the slots of a code disk. The shorter wavelength light can be taken advantage of by using modern semiconductor processes with small shallow structures. Coupled with the long term temperature-stable modern blue LEDs the result are improved resolution, accuracy and stability. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Shaft Options Output Types Counts per Revolution Options Output Circuits
Description
Product Description The BlueCoder model RB20 is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2" diameter x 1-3/4" long enclosure that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. Short wavelength light, such as blue-light is less diffraction as it interacts with the slots of a code disk. The shorter wavelength light can be taken advantage of by using modern semiconductor processes with small shallow structures. Coupled with the long term temperature-stable modern blue LEDs the result are improved resolution, accuracy and stability. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Shaft Options Output Types Counts per Revolution Options Output Circuits

Suppliers

Company
Product
Description
Supplier Links
RB20 Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RB20 Shaft Encoder
RB20 Shaft Encoder
Product Description The BlueCoder model RB20 is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2" diameter x 1-3/4" long enclosure that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. Short wavelength light, such as blue-light is less diffraction as it interacts with the slots of a code disk. The shorter wavelength light can be taken advantage of by using modern semiconductor processes with small shallow structures. Coupled with the long term temperature-stable modern blue LEDs the result are improved resolution, accuracy and stability. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Shaft Options Output Types Counts per Revolution Options Output Circuits

Product Description

The BlueCoder model RB20 is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 2" diameter x 1-3/4" long enclosure that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. Short wavelength light, such as blue-light is less diffraction as it interacts with the slots of a code disk. The shorter wavelength light can be taken advantage of by using modern semiconductor processes with small shallow structures. Coupled with the long term temperature-stable modern blue LEDs the result are improved resolution, accuracy and stability.

Industry Use

Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales Lumber

Product Documentation

Additional Information

Shaft Options
Output Types
Counts per Revolution Options
Output Circuits

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name RB20 Shaft Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

High-Freq Inc Optical Encoder - 844D-B9BC1DS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Technology Optical
Encoder Type Incremental
View Details
Incremental Rotary Encoder - Model 725 Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Absolute Encoder with SSI Output - M58 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
View Details