Tri-Tronics Company, Inc. Datasheets for Absolute Rotary Encoders

Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more

Product Name Notes
Product Description The MR30 is a full function 11-bit, single-turn, digital, absolute position encoder for applications requiring up to 2048 uniquely identifiable codes per revolution. It is designed for direct...
Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per...