Tri-Tronics Company, Inc. RBX Square Face Mount Rotary Encoder

Description
Product Description The Photocraft model RBX is a non-contact optical shaft encoder in a rugged, thin profile, face mount configuration designed to provide years of trouble-free operation in industrial environments. The model RBX converts shaft rotation into square wave outputs having the specified number of counts per revolution to provide an accurate means of digitizing position, rate, or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The temperature compensated sensors and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. UNIDIRECTIONAL - RBX Provides a single output (A) with the specified counts per revolution regardless of which direction the shaft is rotating. UNIDIRECTIONAL WITH INDEX - RBXZ Second output (output Z) provides a zero reference or index pulse occurring once per revolution, having a pulse width approximately equal to a single pulse on output A QUADRATURE - RBXQ Bidirectional encoder provides outputs A and B having the same number of counts per revolution in quadrature relation to each other. Indicates shaft rotation and direction of rotation to any control device that accepts quadrature inputs QUADRATURE WITH INDEX - RBXQZ Quadrature encoder with zero reference or index pulse. DUAL OR TRIPLE OUTPUT - RBX-a/b/c Provides two or three independent outputs with up to 360 counts per revolution in place of the quadrature and index outputs. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Lumber Product Documentation Additional Information Drawings Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M101 Encoder with DIN connector (not recommended for new designs) M151 RBX encoder with 1/4" diameter x 1-3/4" length shaft Not Recommended for New Applications.
Datasheet
Description
Product Description The Photocraft model RBX is a non-contact optical shaft encoder in a rugged, thin profile, face mount configuration designed to provide years of trouble-free operation in industrial environments. The model RBX converts shaft rotation into square wave outputs having the specified number of counts per revolution to provide an accurate means of digitizing position, rate, or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The temperature compensated sensors and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. UNIDIRECTIONAL - RBX Provides a single output (A) with the specified counts per revolution regardless of which direction the shaft is rotating. UNIDIRECTIONAL WITH INDEX - RBXZ Second output (output Z) provides a zero reference or index pulse occurring once per revolution, having a pulse width approximately equal to a single pulse on output A QUADRATURE - RBXQ Bidirectional encoder provides outputs A and B having the same number of counts per revolution in quadrature relation to each other. Indicates shaft rotation and direction of rotation to any control device that accepts quadrature inputs QUADRATURE WITH INDEX - RBXQZ Quadrature encoder with zero reference or index pulse. DUAL OR TRIPLE OUTPUT - RBX-a/b/c Provides two or three independent outputs with up to 360 counts per revolution in place of the quadrature and index outputs. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Lumber Product Documentation Additional Information Drawings Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M101 Encoder with DIN connector (not recommended for new designs) M151 RBX encoder with 1/4" diameter x 1-3/4" length shaft Not Recommended for New Applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RBX Square Face Mount Rotary Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RBX Square Face Mount Rotary Encoder
RBX Square Face Mount Rotary Encoder
Product Description The Photocraft model RBX is a non-contact optical shaft encoder in a rugged, thin profile, face mount configuration designed to provide years of trouble-free operation in industrial environments. The model RBX converts shaft rotation into square wave outputs having the specified number of counts per revolution to provide an accurate means of digitizing position, rate, or direction of rotation. Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The temperature compensated sensors and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range. UNIDIRECTIONAL - RBX Provides a single output (A) with the specified counts per revolution regardless of which direction the shaft is rotating. UNIDIRECTIONAL WITH INDEX - RBXZ Second output (output Z) provides a zero reference or index pulse occurring once per revolution, having a pulse width approximately equal to a single pulse on output A QUADRATURE - RBXQ Bidirectional encoder provides outputs A and B having the same number of counts per revolution in quadrature relation to each other. Indicates shaft rotation and direction of rotation to any control device that accepts quadrature inputs QUADRATURE WITH INDEX - RBXQZ Quadrature encoder with zero reference or index pulse. DUAL OR TRIPLE OUTPUT - RBX-a/b/c Provides two or three independent outputs with up to 360 counts per revolution in place of the quadrature and index outputs. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Lumber Product Documentation Additional Information Drawings Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M101 Encoder with DIN connector (not recommended for new designs) M151 RBX encoder with 1/4" diameter x 1-3/4" length shaft Not Recommended for New Applications.

Product Description

The Photocraft model RBX is a non-contact optical shaft encoder in a rugged, thin profile, face mount configuration designed to provide years of trouble-free operation in industrial environments.

The model RBX converts shaft rotation into square wave outputs having the specified number of counts per revolution to provide an accurate means of digitizing position, rate, or direction of rotation.

Output pulses are generated when a shatter-proof optical disk internally mounted on the encoder shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The temperature compensated sensors and rugged aluminum housing assure continuous, reliable operation in industrial environments over a 0° to 70° C temperature range.

UNIDIRECTIONAL - RBX Provides a single output (A) with the specified counts per revolution regardless of which direction the shaft is rotating.

UNIDIRECTIONAL WITH INDEX - RBXZ Second output (output Z) provides a zero reference or index pulse occurring once per revolution, having a pulse width approximately equal to a single pulse on output A

QUADRATURE - RBXQ Bidirectional encoder provides outputs A and B having the same number of counts per revolution in quadrature relation to each other. Indicates shaft rotation and direction of rotation to any control device that accepts quadrature inputs

QUADRATURE WITH INDEX - RBXQZ Quadrature encoder with zero reference or index pulse.

DUAL OR TRIPLE OUTPUT - RBX-a/b/c Provides two or three independent outputs with up to 360 counts per revolution in place of the quadrature and index outputs.

Industry Use

Conveyor Manufacturers Custom Machine Builders Packaging Material Handling
Lumber

Product Documentation

Additional Information

Drawings

Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Modified Versions

Modification Description
M101 Encoder with DIN connector (not recommended for new designs)
M151 RBX encoder with 1/4" diameter x 1-3/4" length shaft

Not Recommended for New Applications.

Supplier's Site Datasheet

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name RBX Square Face Mount Rotary Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details