Tri-Tronics Company, Inc. HS20 Hollow Shaft Encoder

Description
Product Description The model HS20 is an industrial strength hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting bracket or tether the encoder floats on the shaft without rotating. IP66 sealing is available to meet the demands of most industrial environments. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS20 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M203 Environmentally sealed HS20 - IP66 Datasheet For our programmable Hollow Shaft model, please see our HS20-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.
Description
Product Description The model HS20 is an industrial strength hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting bracket or tether the encoder floats on the shaft without rotating. IP66 sealing is available to meet the demands of most industrial environments. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS20 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M203 Environmentally sealed HS20 - IP66 Datasheet For our programmable Hollow Shaft model, please see our HS20-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
HS20 Hollow Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
HS20 Hollow Shaft Encoder
HS20 Hollow Shaft Encoder
Product Description The model HS20 is an industrial strength hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting bracket or tether the encoder floats on the shaft without rotating. IP66 sealing is available to meet the demands of most industrial environments. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS20 (not all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M203 Environmentally sealed HS20 - IP66 Datasheet For our programmable Hollow Shaft model, please see our HS20-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.

Product Description

The model HS20 is an industrial strength hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting bracket or tether the encoder floats on the shaft without rotating. IP66 sealing is available to meet the demands of most industrial environments.

Industry Use

Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales Lumber

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP HS20
(not all 3D model variations available)

Hollow Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Modified Versions

Modification Description
M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet
M203 Environmentally sealed HS20 - IP66 Datasheet

For our programmable Hollow Shaft model, please see our HS20-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name HS20 Hollow Shaft Encoder
Features Hollow Shaft
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
MR2 Magneto-Resistive Encoder - MR2 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Rotary Incremental Mini-Encoders - R112S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details