Tri-Tronics Company, Inc. R20-P Programmable Shaft Encoder

Description
Product Description The model R20-P is an optical shaft encoder in a 2" diameter x 1-3/4" long housing that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. The shaft is up to 3/8" diameter, either single or double ended. Electrical connection is through a 16mm circular connector or an attached cable. The encoder is factory configured with a program that offers one or more features. DIP switches are used to set program parameters. Examples of some of the available features are: selectable counts per revolution, quadrature (A/B) outputs, direction output, and the anti-jitter feature. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP R20-P Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description 240AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Short-Circuit and ESD protection Datasheet 240Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 3.333, 4, 5, 6, 8, 10, 12, 15, 20, 24, 30, 40, 60, 120 Short-Circuit and ESD protection Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M131 Encoder with M12 4-pin connector (Not reccomended. Use S3 connector termination) Datasheet M187 Servo mount configuration with .687" diameter male pilot Datasheet M200 Multiple R20 encoders sharing a common shaft (call for information) Datasheet For our non-programmable Shaft model, please see our R20 Shaft Encoder. For our Hollow Shaft model, please see our HS20 Hollow Shaft Encoder.
Description
Product Description The model R20-P is an optical shaft encoder in a 2" diameter x 1-3/4" long housing that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. The shaft is up to 3/8" diameter, either single or double ended. Electrical connection is through a 16mm circular connector or an attached cable. The encoder is factory configured with a program that offers one or more features. DIP switches are used to set program parameters. Examples of some of the available features are: selectable counts per revolution, quadrature (A/B) outputs, direction output, and the anti-jitter feature. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP R20-P Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description 240AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Short-Circuit and ESD protection Datasheet 240Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 3.333, 4, 5, 6, 8, 10, 12, 15, 20, 24, 30, 40, 60, 120 Short-Circuit and ESD protection Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M131 Encoder with M12 4-pin connector (Not reccomended. Use S3 connector termination) Datasheet M187 Servo mount configuration with .687" diameter male pilot Datasheet M200 Multiple R20 encoders sharing a common shaft (call for information) Datasheet For our non-programmable Shaft model, please see our R20 Shaft Encoder. For our Hollow Shaft model, please see our HS20 Hollow Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
R20-P Programmable Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
R20-P Programmable Shaft Encoder
R20-P Programmable Shaft Encoder
Product Description The model R20-P is an optical shaft encoder in a 2" diameter x 1-3/4" long housing that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. The shaft is up to 3/8" diameter, either single or double ended. Electrical connection is through a 16mm circular connector or an attached cable. The encoder is factory configured with a program that offers one or more features. DIP switches are used to set program parameters. Examples of some of the available features are: selectable counts per revolution, quadrature (A/B) outputs, direction output, and the anti-jitter feature. Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP R20-P Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description 240AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Short-Circuit and ESD protection Datasheet 240Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 3.333, 4, 5, 6, 8, 10, 12, 15, 20, 24, 30, 40, 60, 120 Short-Circuit and ESD protection Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M131 Encoder with M12 4-pin connector (Not reccomended. Use S3 connector termination) Datasheet M187 Servo mount configuration with .687" diameter male pilot Datasheet M200 Multiple R20 encoders sharing a common shaft (call for information) Datasheet For our non-programmable Shaft model, please see our R20 Shaft Encoder. For our Hollow Shaft model, please see our HS20 Hollow Shaft Encoder.

Product Description

The model R20-P is an optical shaft encoder in a 2" diameter x 1-3/4" long housing that can be face mounted using three 6-32 x .25" deep mounting holes on a 1.75" diameter bolt circle. The shaft is up to 3/8" diameter, either single or double ended. Electrical connection is through a 16mm circular connector or an attached cable. The encoder is factory configured with a program that offers one or more features. DIP switches are used to set program parameters. Examples of some of the available features are: selectable counts per revolution, quadrature (A/B) outputs, direction output, and the anti-jitter feature.

Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs.

Industry Use

Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales Lumber

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP R20-P

Shaft Options
Supply Voltage Options
Output Circuits

Currently Available Programs

Program Description
240AJ

  • Output Type: single with Anti-Jitter option, and direction
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240
  • Short-Circuit and ESD protection

Datasheet
240Q

  • Output Type: quadrature
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1, 2, 3, 3.333, 4, 5, 6, 8, 10, 12, 15, 20, 24, 30, 40, 60, 120
  • Short-Circuit and ESD protection

Datasheet
64AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1 through 64
  • Short-Circuit and ESD protection

Datasheet
64Q

  • Output Type: quadrature
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1 through 64
  • Short-Circuit and ESD protection

Datasheet

Modified Versions

Modification Description
M131 Encoder with M12 4-pin connector (Not reccomended. Use S3 connector termination) Datasheet
M187 Servo mount configuration with .687" diameter male pilot Datasheet
M200 Multiple R20 encoders sharing a common shaft (call for information) Datasheet

For our non-programmable Shaft model, please see our R20 Shaft Encoder. For our Hollow Shaft model, please see our HS20 Hollow Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name R20-P Programmable Shaft Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

High-Freq Inc Optical Encoder - 844D-A8A12LS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 16384 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 58T/HF Accu-Coder - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft; Programmable
Encoder Output Quadrature
View Details
Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
View Details