Tri-Tronics Company, Inc. RS Cube Style Encoder

Description
Product Description The model RS is a 2-1/4" cube incremental encoder with four 6-32 x 1/4" deep mounting holes on a 2" diameter bolt circle located on both ends and the bottom. The enclosure is constructed of 1/8" minimum thick aluminum with a connector and single or double ended shaft. This model is compatible with most cube style encoders on the market. Shaft rotation is converted into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when an internal code disk mounted on the shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments. Accessories and customized configurations are available including electrical functions such as direction of rotation indication, measuring wheels, special shafts, and flexible couplings. The type of outputs are based on shaft rotation as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs. Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90 for clockwise rotation as viewed from shaft end farthest from connector). This will indicate distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RSB STEP RSBD (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M80 Modified connector wiring, ECCI PU863, PU868 compatible see also M122 Datasheet M88 Current sinking outputs with 1.5K pull-up resistors Datasheet M104 6mm shaft diameter Datasheet M111 Modified connector wiring Datasheet M122 Modified connector wiring, ECCI PU863, PU868 compatible see also M80 Datasheet M131 Encoder with M12 4-pin connector Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M143 RS encoder with a Mini-Con-X connector Datasheet M149 RS encoder with attached cable Datasheet M160 Modified connector wiring Datasheet M172 Modified connector wiring to match Red Lion model RPGB encoder Datasheet M173 Current sinking outputs with 2.2K pull-up resistors Datasheet M182 RS encoder with single ended shaft and heavy duty bearings Datasheet M184 RS with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet M188 RS with 8-pin connector for +A/-A, +B/-B, +Z/-Z outputs Datasheet For our programmable Shaft model, please see our RS-P Programmable Shaft Encoder.
Description
Product Description The model RS is a 2-1/4" cube incremental encoder with four 6-32 x 1/4" deep mounting holes on a 2" diameter bolt circle located on both ends and the bottom. The enclosure is constructed of 1/8" minimum thick aluminum with a connector and single or double ended shaft. This model is compatible with most cube style encoders on the market. Shaft rotation is converted into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when an internal code disk mounted on the shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments. Accessories and customized configurations are available including electrical functions such as direction of rotation indication, measuring wheels, special shafts, and flexible couplings. The type of outputs are based on shaft rotation as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs. Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90 for clockwise rotation as viewed from shaft end farthest from connector). This will indicate distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RSB STEP RSBD (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M80 Modified connector wiring, ECCI PU863, PU868 compatible see also M122 Datasheet M88 Current sinking outputs with 1.5K pull-up resistors Datasheet M104 6mm shaft diameter Datasheet M111 Modified connector wiring Datasheet M122 Modified connector wiring, ECCI PU863, PU868 compatible see also M80 Datasheet M131 Encoder with M12 4-pin connector Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M143 RS encoder with a Mini-Con-X connector Datasheet M149 RS encoder with attached cable Datasheet M160 Modified connector wiring Datasheet M172 Modified connector wiring to match Red Lion model RPGB encoder Datasheet M173 Current sinking outputs with 2.2K pull-up resistors Datasheet M182 RS encoder with single ended shaft and heavy duty bearings Datasheet M184 RS with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet M188 RS with 8-pin connector for +A/-A, +B/-B, +Z/-Z outputs Datasheet For our programmable Shaft model, please see our RS-P Programmable Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
RS Cube Style Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RS Cube Style Encoder
RS Cube Style Encoder
Product Description The model RS is a 2-1/4" cube incremental encoder with four 6-32 x 1/4" deep mounting holes on a 2" diameter bolt circle located on both ends and the bottom. The enclosure is constructed of 1/8" minimum thick aluminum with a connector and single or double ended shaft. This model is compatible with most cube style encoders on the market. Shaft rotation is converted into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when an internal code disk mounted on the shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments. Accessories and customized configurations are available including electrical functions such as direction of rotation indication, measuring wheels, special shafts, and flexible couplings. The type of outputs are based on shaft rotation as follows: Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs. Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90 for clockwise rotation as viewed from shaft end farthest from connector). This will indicate distance and direction of shaft rotation to any control device that accepts quadrature inputs. Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A. Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise. Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm). Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis. Industry Use Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging Material Handling Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RSB STEP RSBD (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits Modified Versions Modification Description M80 Modified connector wiring, ECCI PU863, PU868 compatible see also M122 Datasheet M88 Current sinking outputs with 1.5K pull-up resistors Datasheet M104 6mm shaft diameter Datasheet M111 Modified connector wiring Datasheet M122 Modified connector wiring, ECCI PU863, PU868 compatible see also M80 Datasheet M131 Encoder with M12 4-pin connector Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M143 RS encoder with a Mini-Con-X connector Datasheet M149 RS encoder with attached cable Datasheet M160 Modified connector wiring Datasheet M172 Modified connector wiring to match Red Lion model RPGB encoder Datasheet M173 Current sinking outputs with 2.2K pull-up resistors Datasheet M182 RS encoder with single ended shaft and heavy duty bearings Datasheet M184 RS with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet M188 RS with 8-pin connector for +A/-A, +B/-B, +Z/-Z outputs Datasheet For our programmable Shaft model, please see our RS-P Programmable Shaft Encoder.

Product Description

The model RS is a 2-1/4" cube incremental encoder with four 6-32 x 1/4" deep mounting holes on a 2" diameter bolt circle located on both ends and the bottom. The enclosure is constructed of 1/8" minimum thick aluminum with a connector and single or double ended shaft. This model is compatible with most cube style encoders on the market.

Shaft rotation is converted into square wave output pulses to provide an accurate means of digitizing position, rate or direction of rotation. Output pulses are generated when an internal code disk mounted on the shaft and having the specified output pattern is read by 1, 2, or 3 opto-sensors depending on the number of outputs required. The matched LED and opto-sensor pairs, compensation circuitry and rugged aluminum housing assure continuous, reliable operation in industrial environments.

Accessories and customized configurations are available including electrical functions such as direction of rotation indication, measuring wheels, special shafts, and flexible couplings. The type of outputs are based on shaft rotation as follows:

Pulse Output: A Single output (A) with a specific number of counts per revolution (cpr) of the shaft; Dual outputs (A and B) with two independent outputs and the cpr on A can be different than the cpr on B; or Triple outputs (A, B, and C) with three independent outputs.

Quadrature: Two pulse outputs, A and B, have the same cpr and are in quadrature relation to each other (A leads B by 90 for clockwise rotation as viewed from shaft end farthest from connector). This will indicate distance and direction of shaft rotation to any control device that accepts quadrature inputs.

Zero Marker Output: Provides a zero reference or index pulse on output Z occurring once per revolution, having a pulse width approximately equal to a pulse on output A.

Direction Output: Indicates the direction of shaft rotation, clockwise or counter-clockwise.

Minimum Speed Output: Indicates when the shaft exceeds a predetermined revolutions per minute (rpm).

Anti-Jitter feature: Designed for conveyor and web systems requiring continuous and accurate measurement of the web’s movement even if the system must be stopped and restarted without reset. When the web stops, and if there is sufficient vibration or back-and-forth movement, then the encoder output could oscillate, appearing as if the web were actually moving. Anti-jitter eliminates this condition by significantly increasing the pulse hysteresis.

Industry Use

Conveyor Manufacturers Printing and Labeling Custom Machine Builders Packaging
Material Handling

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP RSB
STEP RSBD
(not all 3D model variations available)

Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Modified Versions

Modification Description
M80 Modified connector wiring, ECCI PU863, PU868 compatible see also M122 Datasheet
M88 Current sinking outputs with 1.5K pull-up resistors Datasheet
M104 6mm shaft diameter Datasheet
M111 Modified connector wiring Datasheet
M122 Modified connector wiring, ECCI PU863, PU868 compatible see also M80 Datasheet
M131 Encoder with M12 4-pin connector Datasheet
M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet
M143 RS encoder with a Mini-Con-X connector Datasheet
M149 RS encoder with attached cable Datasheet
M160 Modified connector wiring Datasheet
M172 Modified connector wiring to match Red Lion model RPGB encoder Datasheet
M173 Current sinking outputs with 2.2K pull-up resistors Datasheet
M182 RS encoder with single ended shaft and heavy duty bearings Datasheet
M184 RS with MB-FL6 adapter, heavy duty bearings, .86" shaft length Datasheet
M188 RS with 8-pin connector for +A/-A, +B/-B, +Z/-Z outputs Datasheet

For our programmable Shaft model, please see our RS-P Programmable Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name RS Cube Style Encoder
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Rotary Incremental Encoders - R120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details