Tri-Tronics Company, Inc. RL-P Programmable Shaft Encoder

Description
Product Description The RL-P rotary shaft encoder directly couples to a rotating shaft and produces a specified number of square wave output counts per revolution of the shaft. The number of counts per revolution is determined by setting configuration switches accessible through an access port near the connector. Any one of a predefined set of counts per revolution are available. It comes with a 3/8", 1/2", or 5/8" shaft for heavy duty applications where a face mounted encoder is required. The rugged 3" diameter by 2-3/8" deep enclosure is constructed of 1/4" thick aluminum with a 5 or 6 pin connector on the side. When coupled to a rotating shaft, either directly with a flexible coupling or using a timing belt, it converts shaft rotation into square wave outputs. The number and types of outputs are based on an integrated micro-controller and a factory installed program. Various programs were developed to meet the specific needs of different applications. Many programs offer installation time options that are configured using DIP switches located near the connector. The following are examples of existing program outputs and features: User selectable counts per revolution (cpr) User selectable output circuit 2 or 3 pulse outputs with differing counts per revolution User selectable quadrature outputs Anti-jitter and enhanced anti-jitter features Direction indicator Minimum speed detector Fractional counts per revolution, such as 2.5 cpr Multiplier that increases the maximum cpr Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Automated Scales Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RL-P (not all 3D model variations available) Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 144AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 1, 2, 3, 4, 5.236, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Datasheet 240AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 192, 240 Datasheet 270AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Datasheet 270AJB Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Pulses per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Selectable direction polarity Datasheet 300Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Pulses per Revolution: 2, 3, 4, 5, 10, 15, 20, 25, 30, 50, 60, 75, 100, 150, 300 Datasheet Modified Versions Modification Description M72 3/8" shaft diameter, 3/4" shaft length with flat Datasheet M96 M4 x .7 mounting holes Datasheet M105 8mm shaft diameter, 20mm shaft length with flat, M4 x .7 mounting holes, 3-pin connector Datasheet M131 Encoder with M12 4-pin connector Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft diameter, 39mm shaft length with flat Datasheet M153 3-pin connector Datasheet M174 3/8-16 threaded shaft Datasheet M191 1/4-20 threaded shaft Datasheet For our non-programmable Shaft model, please see our RL Shaft Encoder. For our Hollow Shaft model, please see our HRL Hollow Shaft Encoder.
Description
Product Description The RL-P rotary shaft encoder directly couples to a rotating shaft and produces a specified number of square wave output counts per revolution of the shaft. The number of counts per revolution is determined by setting configuration switches accessible through an access port near the connector. Any one of a predefined set of counts per revolution are available. It comes with a 3/8", 1/2", or 5/8" shaft for heavy duty applications where a face mounted encoder is required. The rugged 3" diameter by 2-3/8" deep enclosure is constructed of 1/4" thick aluminum with a 5 or 6 pin connector on the side. When coupled to a rotating shaft, either directly with a flexible coupling or using a timing belt, it converts shaft rotation into square wave outputs. The number and types of outputs are based on an integrated micro-controller and a factory installed program. Various programs were developed to meet the specific needs of different applications. Many programs offer installation time options that are configured using DIP switches located near the connector. The following are examples of existing program outputs and features: User selectable counts per revolution (cpr) User selectable output circuit 2 or 3 pulse outputs with differing counts per revolution User selectable quadrature outputs Anti-jitter and enhanced anti-jitter features Direction indicator Minimum speed detector Fractional counts per revolution, such as 2.5 cpr Multiplier that increases the maximum cpr Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Automated Scales Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RL-P (not all 3D model variations available) Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 144AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 1, 2, 3, 4, 5.236, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Datasheet 240AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 192, 240 Datasheet 270AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Datasheet 270AJB Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Pulses per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Selectable direction polarity Datasheet 300Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Pulses per Revolution: 2, 3, 4, 5, 10, 15, 20, 25, 30, 50, 60, 75, 100, 150, 300 Datasheet Modified Versions Modification Description M72 3/8" shaft diameter, 3/4" shaft length with flat Datasheet M96 M4 x .7 mounting holes Datasheet M105 8mm shaft diameter, 20mm shaft length with flat, M4 x .7 mounting holes, 3-pin connector Datasheet M131 Encoder with M12 4-pin connector Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft diameter, 39mm shaft length with flat Datasheet M153 3-pin connector Datasheet M174 3/8-16 threaded shaft Datasheet M191 1/4-20 threaded shaft Datasheet For our non-programmable Shaft model, please see our RL Shaft Encoder. For our Hollow Shaft model, please see our HRL Hollow Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
RL-P Programmable Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RL-P Programmable Shaft Encoder
RL-P Programmable Shaft Encoder
Product Description The RL-P rotary shaft encoder directly couples to a rotating shaft and produces a specified number of square wave output counts per revolution of the shaft. The number of counts per revolution is determined by setting configuration switches accessible through an access port near the connector. Any one of a predefined set of counts per revolution are available. It comes with a 3/8", 1/2", or 5/8" shaft for heavy duty applications where a face mounted encoder is required. The rugged 3" diameter by 2-3/8" deep enclosure is constructed of 1/4" thick aluminum with a 5 or 6 pin connector on the side. When coupled to a rotating shaft, either directly with a flexible coupling or using a timing belt, it converts shaft rotation into square wave outputs. The number and types of outputs are based on an integrated micro-controller and a factory installed program. Various programs were developed to meet the specific needs of different applications. Many programs offer installation time options that are configured using DIP switches located near the connector. The following are examples of existing program outputs and features: User selectable counts per revolution (cpr) User selectable output circuit 2 or 3 pulse outputs with differing counts per revolution User selectable quadrature outputs Anti-jitter and enhanced anti-jitter features Direction indicator Minimum speed detector Fractional counts per revolution, such as 2.5 cpr Multiplier that increases the maximum cpr Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Automated Scales Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP RL-P (not all 3D model variations available) Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Datasheet 144AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 1, 2, 3, 4, 5.236, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Datasheet 240AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 192, 240 Datasheet 270AJ Output Type: single with Anti-Jitter option Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector Selectable Counts per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Datasheet 270AJB Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Pulses per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60 Selectable direction polarity Datasheet 300Q Output Type: quadrature Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Pulses per Revolution: 2, 3, 4, 5, 10, 15, 20, 25, 30, 50, 60, 75, 100, 150, 300 Datasheet Modified Versions Modification Description M72 3/8" shaft diameter, 3/4" shaft length with flat Datasheet M96 M4 x .7 mounting holes Datasheet M105 8mm shaft diameter, 20mm shaft length with flat, M4 x .7 mounting holes, 3-pin connector Datasheet M131 Encoder with M12 4-pin connector Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft diameter, 39mm shaft length with flat Datasheet M153 3-pin connector Datasheet M174 3/8-16 threaded shaft Datasheet M191 1/4-20 threaded shaft Datasheet For our non-programmable Shaft model, please see our RL Shaft Encoder. For our Hollow Shaft model, please see our HRL Hollow Shaft Encoder.

Product Description

The RL-P rotary shaft encoder directly couples to a rotating shaft and produces a specified number of square wave output counts per revolution of the shaft. The number of counts per revolution is determined by setting configuration switches accessible through an access port near the connector. Any one of a predefined set of counts per revolution are available.

It comes with a 3/8", 1/2", or 5/8" shaft for heavy duty applications where a face mounted encoder is required. The rugged 3" diameter by 2-3/8" deep enclosure is constructed of 1/4" thick aluminum with a 5 or 6 pin connector on the side.

When coupled to a rotating shaft, either directly with a flexible coupling or using a timing belt, it converts shaft rotation into square wave outputs.

The number and types of outputs are based on an integrated micro-controller and a factory installed program. Various programs were developed to meet the specific needs of different applications. Many programs offer installation time options that are configured using DIP switches located near the connector.

The following are examples of existing program outputs and features:

  • User selectable counts per revolution (cpr)
  • User selectable output circuit
  • 2 or 3 pulse outputs with differing counts per revolution
  • User selectable quadrature outputs
  • Anti-jitter and enhanced anti-jitter features
  • Direction indicator
  • Minimum speed detector
  • Fractional counts per revolution, such as 2.5 cpr
  • Multiplier that increases the maximum cpr

Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs.

Industry Use

Conveyor Manufacturers Custom Machine Builders Packaging Material Handling
Automated Scales

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP RL-P
(not all 3D model variations available)

Shaft Options
Supply Voltage Options
Output Circuits

Currently Available Programs

Program Description
.125AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: .125 through 8

Datasheet
64AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: 1 through 64

Datasheet
144AJ

  • Output Type: single with Anti-Jitter option
  • Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector
  • Selectable Counts per Revolution: 1, 2, 3, 4, 5.236, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144

Datasheet
240AJ

  • Output Type: single with Anti-Jitter option
  • Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector
  • Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 192, 240

Datasheet

270AJ

  • Output Type: single with Anti-Jitter option
  • Selectable Output Circuits: push/pull, current sinking, current sourcing, or open collector
  • Selectable Counts per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60

Datasheet

270AJB

  • Output Type: single with Anti-Jitter option, and direction
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Pulses per Revolution: 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 54, 60
  • Selectable direction polarity

Datasheet

300Q

  • Output Type: quadrature
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Pulses per Revolution: 2, 3, 4, 5, 10, 15, 20, 25, 30, 50, 60, 75, 100, 150, 300

Datasheet

Modified Versions

Modification Description
M72 3/8" shaft diameter, 3/4" shaft length with flat Datasheet
M96 M4 x .7 mounting holes Datasheet
M105 8mm shaft diameter, 20mm shaft length with flat, M4 x .7 mounting holes, 3-pin connector Datasheet
M131 Encoder with M12 4-pin connector Datasheet
M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet
M152 8mm shaft diameter, 39mm shaft length with flat Datasheet
M153 3-pin connector Datasheet
M174 3/8-16 threaded shaft Datasheet
M191 1/4-20 threaded shaft Datasheet

For our non-programmable Shaft model, please see our RL Shaft Encoder. For our Hollow Shaft model, please see our HRL Hollow Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name RL-P Programmable Shaft Encoder
Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 725 Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Rotary Incremental Encoder - 9111S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Incremental encoder: Series PE22-120 - Encoders Series PE22-120 optical Encoder, digital outputs 2 channels, 120 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details