Tri-Tronics Company, Inc. HS20-P Programmable Hollow Shaft Encoder

Description
Product Description The model HS20 is an industrial strength programmable hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting bracket or tether the encoder floats on the shaft without rotating. The encoder is factory configured with a program that offers one or more features. DIP switches are used to set program parameters. Available programs are listed below. Some of the available features are: Selectable CPR Quadrature (A/B) outputs Direction output Anti-jitter feature Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS20-P (not all 3D model variations available) Hollow Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 144AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Datasheet 240AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Short-Circuit and ESD protection Datasheet 256AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 4 through 256, every 4th value Short-Circuit and ESD protection Datasheet 512AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 8 through 512, every 8th value Short-Circuit and ESD protection Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet For our non-programmable Hollow Shaft model, please see our HS20 Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.
Description
Product Description The model HS20 is an industrial strength programmable hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting bracket or tether the encoder floats on the shaft without rotating. The encoder is factory configured with a program that offers one or more features. DIP switches are used to set program parameters. Available programs are listed below. Some of the available features are: Selectable CPR Quadrature (A/B) outputs Direction output Anti-jitter feature Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS20-P (not all 3D model variations available) Hollow Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 144AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Datasheet 240AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Short-Circuit and ESD protection Datasheet 256AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 4 through 256, every 4th value Short-Circuit and ESD protection Datasheet 512AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 8 through 512, every 8th value Short-Circuit and ESD protection Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet For our non-programmable Hollow Shaft model, please see our HS20 Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.

Suppliers

Company
Product
Description
Supplier Links
HS20-P Programmable Hollow Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
HS20-P Programmable Hollow Shaft Encoder
HS20-P Programmable Hollow Shaft Encoder
Product Description The model HS20 is an industrial strength programmable hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting bracket or tether the encoder floats on the shaft without rotating. The encoder is factory configured with a program that offers one or more features. DIP switches are used to set program parameters. Available programs are listed below. Some of the available features are: Selectable CPR Quadrature (A/B) outputs Direction output Anti-jitter feature Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs. Industry Use Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders Packaging Robotics Material Handling Aerospace Automated Scales Lumber Product Documentation Additional Information Datasheet Drawings DOWNLOAD 3D STEP HS20-P (not all 3D model variations available) Hollow Shaft Options Supply Voltage Options Output Circuits Currently Available Programs Program Description .125AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: .125 through 8 Datasheet 144AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, or open collector (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144 Datasheet 240AJ Output Type: single with Anti-Jitter option, and direction Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240 Short-Circuit and ESD protection Datasheet 256AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 4 through 256, every 4th value Short-Circuit and ESD protection Datasheet 512AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 8 through 512, every 8th value Short-Circuit and ESD protection Datasheet 64AJ Output Type: single with Anti-Jitter option Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet 64Q Output Type: quadrature Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory) Selectable Counts per Revolution: 1 through 64 Short-Circuit and ESD protection Datasheet Modified Versions Modification Description M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet For our non-programmable Hollow Shaft model, please see our HS20 Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.

Product Description

The model HS20 is an industrial strength programmable hollow shaft encoder in a 2" housing that mounts directly on an existing shaft assembly. When attached to a flexible mounting bracket or tether the encoder floats on the shaft without rotating. The encoder is factory configured with a program that offers one or more features. DIP switches are used to set program parameters. Available programs are listed below.

Some of the available features are:

  1. Selectable CPR
  2. Quadrature (A/B) outputs
  3. Direction output
  4. Anti-jitter feature

Call or visit our website for details about currently available programs, and to inquire about new features to meet your specific application needs.

Industry Use

Conveyor Manufacturers Medical Printing and Labeling Custom Machine Builders
Packaging Robotics Material Handling Aerospace
Automated Scales Lumber

Product Documentation

Additional Information

Datasheet
Drawings

DOWNLOAD 3D
STEP HS20-P
(not all 3D model variations available)

Hollow Shaft Options
Supply Voltage Options
Output Circuits

Currently Available Programs

Program Description
.125AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: .125 through 8

Datasheet
144AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, or open collector (pre-configured at the factory)
  • Selectable Counts per Revolution: 1, 2, 3, 4, 6, 8, 9, 12, 16, 18, 24, 36, 48, 72, 144

Datasheet
240AJ

  • Output Type: single with Anti-Jitter option, and direction
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1, 2, 3, 4, 5, 6, 7, 8, 9, 10, 12, 15, 16, 18, 20, 24, 30, 36, 40, 48, 60, 80, 120, 240
  • Short-Circuit and ESD protection

Datasheet
256AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 4 through 256, every 4th value
  • Short-Circuit and ESD protection

Datasheet
512AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 8 through 512, every 8th value
  • Short-Circuit and ESD protection

Datasheet
64AJ

  • Output Type: single with Anti-Jitter option
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1 through 64
  • Short-Circuit and ESD protection

Datasheet
64Q

  • Output Type: quadrature
  • Output Circuits: push/pull, open collector, or differential line driver (pre-configured at the factory)
  • Selectable Counts per Revolution: 1 through 64
  • Short-Circuit and ESD protection

Datasheet

Modified Versions

Modification Description
M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet

For our non-programmable Hollow Shaft model, please see our HS20 Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name HS20-P Programmable Hollow Shaft Encoder
Features Hollow Shaft; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details