Tri-Tronics Company, Inc. RBL Shaft Encoder

Description
Product Description The BlueCoder model RBL is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 3" diameter x 2-3/8 long ultra rugged enclosure. Multiple face mounting options are available. The MS circular electrical connector is either 5-pin, 6-pin or 10-pin depending on model. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Automated Scales Product Documentation Additional Information RBL Datasheet DOWNLOAD 3D STEP RBL (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits
Description
Product Description The BlueCoder model RBL is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 3" diameter x 2-3/8 long ultra rugged enclosure. Multiple face mounting options are available. The MS circular electrical connector is either 5-pin, 6-pin or 10-pin depending on model. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Automated Scales Product Documentation Additional Information RBL Datasheet DOWNLOAD 3D STEP RBL (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits

Suppliers

Company
Product
Description
Supplier Links
RBL Shaft Encoder -  - Tri-Tronics Company, Inc.
Tampa, FL, United States
RBL Shaft Encoder
RBL Shaft Encoder
Product Description The BlueCoder model RBL is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 3" diameter x 2-3/8 long ultra rugged enclosure. Multiple face mounting options are available. The MS circular electrical connector is either 5-pin, 6-pin or 10-pin depending on model. Industry Use Conveyor Manufacturers Custom Machine Builders Packaging Material Handling Automated Scales Product Documentation Additional Information RBL Datasheet DOWNLOAD 3D STEP RBL (not all 3D model variations available) Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits

Product Description

The BlueCoder model RBL is an optical incremental encoder that use the benefits of blue LED light. It is housed in a 3" diameter x 2-3/8 long ultra rugged enclosure. Multiple face mounting options are available. The MS circular electrical connector is either 5-pin, 6-pin or 10-pin depending on model.

Industry Use

Conveyor Manufacturers Custom Machine Builders Packaging Material Handling
Automated Scales

Product Documentation

Additional Information

RBL Datasheet

DOWNLOAD 3D
STEP RBL
(not all 3D model variations available)

Shaft Options
Output Types
Counts per Revolution Options
Anti-Jitter Option
Supply Voltage Options
Output Circuits

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc.
Product Category Rotary Encoders
Product Name RBL Shaft Encoder
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01039-749-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 50 (counts/revolution)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Incremental Rotary Encoder - Model 30MT Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Incremental; Modular Kit
Encoder Output Quadrature
View Details
Rotary Incremental Encoder - 9211S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details