Mini-Circuits TORQUE WR N-TYPE/20MM/8IN.LB TRQ-N20-8

Description
Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20 mm (25/32 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97 ±.030 inches CASE # A B C 5.00 .559 .787 *Recommended duration of calibration is one year. Calibration intervals set MY3253 [127.05 ] [142.] [20.0 ] by national and international standards are either one year or 5000 cycles, whichever comes first. However, to ensure that the performance is in accor- Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .006 [0.150] In ch [mm] dance to factory calibrated standards, actual need of calibration may vary Torque Wrench Weight: 95 g rams based on use. Contact Sales AM for quotation on performance verification. Torque Wrench + Box Weight: 175 g rams REV. E ECO-024551 TRQ-N20-8 MCL NY 260427 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuits’ applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits’ standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com /terms/viewterm.html www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 1
Request a Quote Datasheet
Description
Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20 mm (25/32 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97 ±.030 inches CASE # A B C 5.00 .559 .787 *Recommended duration of calibration is one year. Calibration intervals set MY3253 [127.05 ] [142.] [20.0 ] by national and international standards are either one year or 5000 cycles, whichever comes first. However, to ensure that the performance is in accor- Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .006 [0.150] In ch [mm] dance to factory calibrated standards, actual need of calibration may vary Torque Wrench Weight: 95 g rams based on use. Contact Sales AM for quotation on performance verification. Torque Wrench + Box Weight: 175 g rams REV. E ECO-024551 TRQ-N20-8 MCL NY 260427 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuits’ applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits’ standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com /terms/viewterm.html www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Brooklyn, NY, United States
TORQUE WR N-TYPE/20MM/8IN.LB
TRQ-N20-8
TORQUE WR N-TYPE/20MM/8IN.LB TRQ-N20-8
Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20 mm (25/32 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97 ±.030 inches CASE # A B C 5.00 .559 .787 *Recommended duration of calibration is one year. Calibration intervals set MY3253 [127.05 ] [142.] [20.0 ] by national and international standards are either one year or 5000 cycles, whichever comes first. However, to ensure that the performance is in accor- Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .006 [0.150] In ch [mm] dance to factory calibrated standards, actual need of calibration may vary Torque Wrench Weight: 95 g rams based on use. Contact Sales AM for quotation on performance verification. Torque Wrench + Box Weight: 175 g rams REV. E ECO-024551 TRQ-N20-8 MCL NY 260427 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuits’ applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits’ standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com /terms/viewterm.html www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c om PAGE 1 OF 1

Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position to hold wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20 mm (25/32 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97 ±.030 inches CASE # A B C 5.00 .559 .787 *Recommended duration of calibration is one year. Calibration intervals set MY3253 [127.05 ] [142.] [20.0 ] by national and international standards are either one year or 5000 cycles, whichever comes first. However, to ensure that the performance is in accor- Dimensions are in inches [mm]. Tolerances: 3 Pl. ± .006 [0.150] In ch [mm] dance to factory calibrated standards, actual need of calibration may vary Torque Wrench Weight: 95 g rams based on use. Contact Sales AM for quotation on performance verification. Torque Wrench + Box Weight: 175 g rams REV. E ECO-024551 TRQ-N20-8 MCL NY 260427 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuits’ applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits’ standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com/terms/viewterm.html www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 1

Supplier's Site Datasheet
Wrenches - 3157-TRQ-N20-8-ND - DigiKey
Thief River Falls, MN, United States
TORQUE WR N-TYPE/20MM/8IN.LB

TORQUE WR N-TYPE/20MM/8IN.LB

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Wrenches Wrenches
Product Number TRQ-N20-8 3157-TRQ-N20-8-ND
Product Name TORQUE WR N-TYPE/20MM/8IN.LB Wrenches
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products