VAST STOCK CO., LIMITED Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16
Product Name Notes
Limit Switches LIMIT SW NCNO SNAP & E01 &Y23 1/2 NPT
Limit Switches LIMIT SW NCNO SNAP & E01 &Y25 M20
Limit Switches LIMIT SW NCNO SNAP E01 Y18 D44 DEUTSCH
Limit Switches LIMIT SWITCH 1NC1NO SLOW BREAK
Limit Switches LIMIT SWITCH 1NO1NC SL CE ISO20
Limit Switches LIMIT SWITCH 1NO1NC SL CE PG11
Limit Switches LIMIT SWITCH 240 VAC 4 A XCMD
Limit Switches LIMIT SWITCH 240 VAC 5A PLAST XCMD
Limit Switches LIMIT SWITCH 240VAC 1.5A METAL XCMD
Limit Switches LIMIT SWITCH 240VAC 10A CROSS RLLR
Limit Switches LIMIT SWITCH 240VAC 10A METAL XCKD
Limit Switches LIMIT SWITCH 240VAC 10A PLAST XCKP
Limit Switches LIMIT SWITCH 240VAC 10A PLAST. XCKP
Limit Switches LIMIT SWITCH 240VAC 10A PLAST
Limit Switches LIMIT SWITCH 240VAC 10A RLLR
Limit Switches LIMIT SWITCH 240VAC 10A XCKP
Limit Switches LIMIT SWITCH 240VAC 10A XCKT
Limit Switches LIMIT SWITCH 240VAC 10A
Limit Switches Limit Switch 240VAC 10AMP Plastic
Limit Switches LIMIT SWITCH 240VAC 10AMP XCK
Limit Switches LIMIT SWITCH 240VAC 10AMP XCL
Limit Switches LIMIT SWITCH 240VAC 10AMP
Limit Switches LIMIT SWITCH 240VAC 3A XCKP
Limit Switches LIMIT SWITCH 240VAC 3A XCKS
Limit Switches LIMIT SWITCH 240VAC 3A XCKT
Limit Switches LIMIT SWITCH 240VAC 4A XCMD
Limit Switches LIMIT SWITCH 240VAC 5A METAL XCMD
Limit Switches LIMIT SWITCH 240VAC 5A METAL ZCMD
Limit Switches LIMIT SWITCH 240VAC 5A METALXCMD W/
Limit Switches LIMIT SWITCH 240VAC 5A PLAST XCKN
Limit Switches LIMIT SWITCH 240VAC 5A PLAST XCMD
Limit Switches LIMIT SWITCH 240VAC 5A PLAST. XCMD
Limit Switches LIMIT SWITCH 240VAC 5A XCMD
Limit Switches LIMIT SWITCH 240VAC 5AMP METAL XCMD+OPT
Limit Switches LIMIT SWITCH 240VAC 5AMP PLAST XCMD+OPT
Limit Switches LIMIT SWITCH 240VAC 5AMP XCMD+OPT
Limit Switches LIMIT SWITCH 240VAC
Limit Switches LIMIT SWITCH 240VAV
Limit Switches LIMIT SWITCH 24VAC 4 A XCMD
Limit Switches LIMIT SWITCH 250VAC 5A XCMD
Limit Switches LIMIT SWITCH 2NC ISO20 SLOW BREAK
Limit Switches LIMIT SWITCH 2NC POS HEAD STAY PUT
Limit Switches LIMIT SWITCH CONTACT BLOCK
Limit Switches LIMIT SWITCH NCNO B/M & E01
Limit Switches LIMIT SWITCH ROUNDED HEAD
Limit Switches LIMIT SWITCH SPECIAL
Limit Switches LIMIT SWITCH WITH DEUTSCH CONN
Limit Switches LIMIT SWITCH WITH DEUTSCH CONNECTOR
Limit Switches LIMIT SWITCH XCKN 2NC SLOW BREAK
Limit Switches LIMIT SWITCH XCKT +OPTIONS
Limit Switches LIMIT SWITCH240VAC
Limit Switches LIMIT SWITCH
Limit Switches LMT SWITCH 240VAC 1.5A METAL XCMD
Limit Switches LMT SWITCH 240VAC 10A PLAST XCKP
Limit Switches LMT SWITCH 240VAC 3A PLAST XCKP
Limit Switches LS 2NC SNAP CATS WHISKER ISO20
Limit Switches LS 2NC SNAP CATS WHISKER PG11
Limit Switches LS 2NC SNAP HORIZ ACT ISO20
Limit Switches LS 2NC SNAP HORIZ ACT PG11
Limit Switches LS 2NC SNAP PLUNGER ISO20
Limit Switches LS 2NC SNAP PLUNGER PG11
Limit Switches LS 2NC SNAP ROLL LEVER 50 ISO20
Limit Switches LS 2NC SNAP ROLL LEVER 50 PG11
Limit Switches LS 2NC SNAP ROLL LEVER ISO20
Limit Switches LS 2NC SNAP ROLL LEVER PG11
Limit Switches LS 2NC SNAP ROLL PLUNGER ISO20
Limit Switches LS 2NC SNAP ROLL PLUNGER PG11
Limit Switches LS 2NC SNAP SPRING ROD ISO20
Limit Switches LS 2NC SNAP SPRING ROD PG11
Limit Switches LS 2NC SNAP VERT ACT ISO20
Limit Switches LS 2NC SNAP VERT ACT PG11
Limit Switches MINIATURE LIMIT SWITCH W/7M CABLE
Limit Switches MINIATURE LMT SWITCH
Limit Switches WIRELESS DEMO KIT
Limit Switches WIRELESS LIMIT 6mm plastic rod
Limit Switches wireless limit and reciever
Limit Switches WIRELESS LIMIT plastic roller
Limit Switches WIRELESS LIMIT steel roller
Limit Switches XCK LIMIT SWITCH BRACKET
Limit Switches XCKP LIMIT SWITCH + OPTIONS
Limit Switches XCKP LIMIT SWITCH
Limit Switches XCKP2118D44 w/head and lever rotation
Limit Switches XCKP2118D44 with head rotation
Limit Switches XCKP2118D44 with lever rotate
Limit Switches XCKT LIMIT SWITCH + OPTIONS
Limit Switches XCKVR LIMIT SWITCH + OPTIONS
Limit Switches XCMD LIMIT SWITCH + OPTIONS
Limit Switches XCMD LIMIT SWITCH

<< Prev Next >>