Telemecanique Sensors XCKP2110M12
SWITCH LIMIT DPST 3A 240V
Limit Switches LIMIT SWITCH 240VAC 10A XCKP
LIMIT SWITCH 240VAC 10A PLAST XC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 8147810 | 5452-XCKP2110M12-ND | XCKP2110M12 | XCKP2110M12 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||
| Switch Configuration | Double Pole, Single Throw (DPST); 1 NO/1 NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Linear Actuator Types | Pushbutton or Plunger; Plunger | |||
| Contact Type | Momentary Contact | |||
| Connections | Connector |