Telemecanique Sensors XCMD2124L1
Switch DPDT (DB/DM) Chassis Mount
Limit Switches LIMIT SWITCH 240VAC 5A XCMD
LIMIT SWITCH, LIMIT SWITCHES XC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 7004157 | 5452-XCMD2124L1-ND | XCMD2124L1 | XCMD2124L1 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | |||
| Switch Configuration | 1 NO/1 NC | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Double Pole, Double Throw (DPDT); DPDT (DB/DM) |
| Linear Actuator Types | Pushbutton or Plunger; Plunger | |||
| Certifications / Approvals | RoHS Compliant | |||
| Contact Type | Momentary Contact |