Telemecanique Sensors XCMD2115C12
SWITCH LIMIT DPST 3A 50V
Limit Switches LIMIT SWITCH 240VAC 1.5A METAL XCMD
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 1951696 | 5452-XCMD2115C12-ND | XCMD2115C12 |
| Product Name | Limit Switches | Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Certifications / Approvals | RoHS Compliant | ||
| Contact Type | Momentary Contact | ||
| Actuator Type | Standard Roller |