SWITCH LIMIT DPST 1.5A 240V
Limit Switches XCMD LIMIT SWITCH + OPTIONS
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5452-XCMD2102T2-ND | XCMD2102T2 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open; Normally Closed | |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Connections | Integral Cable; Cable Leads | |
| Operating Temp | -25 to 70 C (-13 to 158 F) |