Saint-Gobain Tape Solutions CHR® Cloth-Glass PTFE, ChemlamTape (Brown) SGB6-06

Description
CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly well suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected. CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated with high temperature pressure-sensitive silicone adhesive. Brown SGB6 and Copper SGC6 are frequently used by the packaging industry as a release surface on heat sealers, blister formation and form-fill equipment where heavy production demands a product with more release surface material.
Datasheet
Description
CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly well suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected. CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated with high temperature pressure-sensitive silicone adhesive. Brown SGB6 and Copper SGC6 are frequently used by the packaging industry as a release surface on heat sealers, blister formation and form-fill equipment where heavy production demands a product with more release surface material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHR® Cloth-Glass PTFE, ChemlamTape (Brown) - SGB6-06 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
CHR® Cloth-Glass PTFE, ChemlamTape (Brown)
SGB6-06
CHR® Cloth-Glass PTFE, ChemlamTape (Brown) SGB6-06
CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly well suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected. CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated with high temperature pressure-sensitive silicone adhesive. Brown SGB6 and Copper SGC6 are frequently used by the packaging industry as a release surface on heat sealers, blister formation and form-fill equipment where heavy production demands a product with more release surface material.

CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly well suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected.

CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated with high temperature pressure-sensitive silicone adhesive. Brown SGB6 and Copper SGC6 are frequently used by the packaging industry as a release surface on heat sealers, blister formation and form-fill equipment where heavy production demands a product with more release surface material.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number SGB6-06
Product Name CHR® Cloth-Glass PTFE, ChemlamTape (Brown)
Type Fiber / Filament; Strands or Multi-filaments; Fibers or Monofilaments
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details