CHR H6595 is a high temperature, heavy duty, pressure sensitive adhesive tape used for thermal spray masking. It is particularly recommended for HVOF applications. CHR H6595 is manufactured by combining multiple layers of silicone rubber, aluminum foil and woven glass fabric and is coated with an aggressive, high-temperature silicone adhesive.
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | H6595 |
| Product Name | CHR® Glass-Silicone (HOF) Pressure Sensitive Adhesive Tape |
| Material | Fiberglass; Synthetic; Foil Aluminum Silicone |
| Applications | Fire; OEM; Thermal Insulation; Plasma Spray Process, Grit Blasting |
| Use Temperature | -99 to 500 F (-73 to 260 C) |