Saint-Gobain Tape Solutions CHR® Cloth-Glass PTFE, Primary Tape SG25-10

Description
PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C). Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.
Datasheet
Description
PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C). Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHR® Cloth-Glass PTFE, Primary Tape - SG25-10 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
CHR® Cloth-Glass PTFE, Primary Tape
SG25-10
CHR® Cloth-Glass PTFE, Primary Tape SG25-10
PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C). Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.

PTFE films provide a conformable release surface and exhibit a remarkably low coefficient of friction and non-stick properties. PTFE films have high temperature resistance and are virtually unaffected by all chemicals. At elevated temperatures, PTFE film still retains excellent tensile strength. Service temperatures range from -100°F to +500°F (-73°F to +260°C).

Film applications include high temperature coil and capacitor wrapping, composite bonding, masking, and conveyor release linings.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number SG25-10
Product Name CHR® Cloth-Glass PTFE, Primary Tape
Type Fiber / Filament; Strands or Multi-filaments; Fibers or Monofilaments
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® BK1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 4915013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details