CHR CHEMLAM SGG5-06R tape is manufactured from multi-layer fluoropolymer cast films laminated to fiberglass reinforced fabrics, coated on one side with a high performance silicone pressure-sensitive adhesive for use in the most demanding high temperature environments. SGG5-06R is particularly well suited to applications in PVC welding where significantly extended lifetimes over conventionally coated fabrics can be expected.
CHR CHEMLAM SGB6 Brown and SGC6 Copper is fiberglass fabric impregnated with PTFE dispersion, laminated to PTFE film and coated with high temperature pressure-sensitive silicone adhesive. Brown SGB6 and Copper SGC6 are frequently used by the packaging industry as a release surface on heat sealers, blister formation and form-fill equipment where heavy production demands a product with more release surface material.
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | SGB6-10 |
| Product Name | CHR® Cloth-Glass PTFE, ChemlamTape (Brown) |
| Type | Fiber / Filament; Strands or Multi-filaments; Fibers or Monofilaments |