Saint-Gobain Tape Solutions CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape 2905-7R

Description
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
Description
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
Datasheet
Datasheet Summary
Powered by GS/AI

CHR® 2905-7R is a heat-resistant fiberglass cloth backing coated tape designed for high-temperature applications. It features a silicone adhesive on both sides, allowing it to withstand temperatures up to 260°C. This product is non-corrosive and exhibits excellent abrasion and edge tear resistance, along with strong flex strength. Available in thicknesses of 0.178 mm, it is suitable for various industrial and electrical applications, including high-temperature masking for metalizing or plasma spray coatings, holding components on circuit boards, and splicing. The tape is supplied in master rolls measuring 33 m vó 914 mm, with options for slitting to desired widths.

Datasheet Summary
Powered by GS/AI

CHR® 2905-7R is a heat-resistant fiberglass cloth backing coated tape designed for high-temperature applications. It features a silicone adhesive on both sides, allowing it to withstand temperatures up to 260°C. This product is non-corrosive and exhibits excellent abrasion and edge tear resistance, along with strong flex strength. Available in thicknesses of 0.178 mm, it is suitable for various industrial and electrical applications, including high-temperature masking for metalizing or plasma spray coatings, holding components on circuit boards, and splicing. The tape is supplied in master rolls measuring 33 m vó 914 mm, with options for slitting to desired widths.

Suppliers

Company
Product
Description
Supplier Links
CHR®  Heat-resistant Fiberglass Cloth Backing Coated Tape - 2905-7R - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape
2905-7R
CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape 2905-7R
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.

CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Fabric and Fiber Insulation
Product Number 2905-7R
Product Name CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape
Type Thermal Insulation
Material Fiberglass; Synthetic
Applications Fire; OEM; Plasma Spray Process, Grit Blasting
Unlock Full Specs
to access all available technical data