Cable Depot Inc. ADP3182A

Description
USB to USB Network adapter, network PCs for file and printer sharing through USB ports Product Features USB (Universal Serial Bus) Rev. 2.0 compliant File transfer between PC-PC or PC-Mac or Mac-Mac™ High speed data transfer rate at 6mbps Drag & Drop user friendly interface Standard Windows™ Explorer user interface Supports power management, remote wake-up, and print functions for remote file Suitable for mobile PC communication System Requirements Apple™ Computer - iMAC, G3, G4 or iBook with available USB port - MAC™ OS 8.5, OS 8.6 or OS 9.0 PC - IBM™ compatible 486DX4-100 MHz or higher - Available USB port - Windows™ 98, Windows™ ME, Windows™ 2000, Windows™ XP USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB to USB Network adapter, network PCs for file and printer sharing through USB ports Product Features USB (Universal Serial Bus) Rev. 2.0 compliant File transfer between PC-PC or PC-Mac or Mac-Mac™ High speed data transfer rate at 6mbps Drag & Drop user friendly interface Standard Windows™ Explorer user interface Supports power management, remote wake-up, and print functions for remote file Suitable for mobile PC communication System Requirements Apple™ Computer - iMAC, G3, G4 or iBook with available USB port - MAC™ OS 8.5, OS 8.6 or OS 9.0 PC - IBM™ compatible 486DX4-100 MHz or higher - Available USB port - Windows™ 98, Windows™ ME, Windows™ 2000, Windows™ XP USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB to USB Network adapter, network PCs for file and printer sharing through USB ports Product Features USB (Universal Serial Bus) Rev. 2.0 compliant File transfer between PC-PC or PC-Mac or Mac-Mac™ High speed data transfer rate at 6mbps Drag & Drop user friendly interface Standard Windows™ Explorer user interface Supports power management, remote wake-up, and print functions for remote file Suitable for mobile PC communication System Requirements Apple™ Computer - iMAC, G3, G4 or iBook with available USB port - MAC™ OS 8.5, OS 8.6 or OS 9.0 PC - IBM™ compatible 486DX4-100 MHz or higher - Available USB port - Windows™ 98, Windows™ ME, Windows™ 2000, Windows™ XP USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB to USB Network adapter, network PCs for file and printer sharing through USB ports

  • Product Features
    • USB (Universal Serial Bus) Rev. 2.0 compliant
    • File transfer between PC-PC or PC-Mac or Mac-Mac™
    • High speed data transfer rate at 6mbps
    • Drag & Drop user friendly interface
    • Standard Windows™ Explorer user interface
    • Supports power management, remote wake-up, and print functions for remote file
    • Suitable for mobile PC communication
  • System Requirements
  1. Apple™ Computer
    - iMAC, G3, G4 or iBook with available USB port
    - MAC™ OS 8.5, OS 8.6 or OS 9.0
  2. PC
    - IBM™ compatible 486DX4-100 MHz or higher
    - Available USB port
    - Windows™ 98, Windows™ ME, Windows™ 2000, Windows™ XP

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Cables
Product Number ADP3182A
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Category Cable Assembly
Connector Type USB-C
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
View Details
Logix Family RS232 Programmer Cable - 1756-CP3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
Serial Cable Type RS232
Rated Temperature 0.0 to 60 C (32 to 140 F)
View Details
Serial Cables - 1864043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Db-9 (9 pin, d-sub) male
Gender Male-Male; Female-Female
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Serial Cable Type USB2.0
Application Instrumentation, Security, Storage and Communication
View Details