Cable Depot Inc. M2461

Description
USB Adapter B Type Jack to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB Adapter B Type Jack to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
 - M2461 - Cable Depot Inc.
Norcross, GA, USA
USB Adapter B Type Jack to B Type Jack USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB Adapter B Type Jack to B Type Jack

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Cables
Product Number M2461
Unlock Full Specs
to access all available technical data