Cable Depot Inc. M2403-15

Description
USB Type A to Type A Jumper Cable 15 feet (USB 2.0 Compliant) Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers, please check out our ADP3181 LinQ Fileshare Cable or ADP3182 in combination with M2404-15. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB Type A to Type A Jumper Cable 15 feet (USB 2.0 Compliant) Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers, please check out our ADP3181 LinQ Fileshare Cable or ADP3182 in combination with M2404-15. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB Type A to Type A Jumper Cable 15 feet (USB 2.0 Compliant) Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers, please check out our ADP3181 LinQ Fileshare Cable or ADP3182 in combination with M2404-15. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB Type A to Type A Jumper Cable 15 feet (USB 2.0 Compliant)

Please Note:This cable doesn't work for connecting two computers together. If you need to connect two computers, please check out our ADP3181 LinQ Fileshare Cable or ADP3182 in combination with M2404-15.
USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Serial Cables
Product Number M2403-15
Unlock Full Specs
to access all available technical data

Similar Products

USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Serial Cable Type USB2.0
Cable Type Twisted Pair
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Product Category Cable Assembly
View Details
Serial Cables - 555841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 9.84 ft (30 dm)
View Details
Logix Family RS232 Programmer Cable - 1756-CP3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
Serial Cable Type RS232
Rated Temperature 0.0 to 60 C (32 to 140 F)
View Details