Norbar Torque Tools, Inc. Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| 'P' Type Torque Wrenches are designed for the production environment where they will be dedicated to a particular application. There is no scale, the wrench must be set against a... | |
| 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be... | |
| Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German... | |
| P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be... | |
| The 'TrukTorqueTM' series of tools was designed for use in the Truck and Bus wheel market. The integral 'banana' shaped reaction fits the majority of truck and bus... | |
| The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches... | |
| The experience gained in fifty eight years of torque wrench manufacture and in producing over 3/4 million of the 'Professional' models has culminated in Norbar's new range. The new torque... | |
| The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached. | |
| The Model 5 is a unique torque wrench that offers high accuracy and the convenience of interchangeable 1/4 inch hexagon bits. (ISO 1173:1988 Form C drive bits). | |
| The Model 550 is available as a Torque Handle Production 'P' Type, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type. | |
| The Model 550 is available as a Torque Handle, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type. | |
| The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. | |
| The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The reversible ratchets on these models are designed with compact dimensions and a... | |
| The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in). | |
| These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy. | |
| Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both... |