Norbar Torque Tools, Inc. Torque Handle Model SL0 11036

Description
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
Datasheet
Description
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Torque Handle Model SL0
11036
Torque Handle Model SL0 11036
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
    Features
  • Accuracy exceeds all international standards.
  • Traceable calibration certificate supplied to satisfy ISO 9000 quality systems.
  • High quality 72 tooth ratchet allows use in confined spaces.
  • Torque Handle versions, both 16mm spigot and 9 x 12mm female.
  • Production 'P' Type versions designed to discourage unauthorised alteration.
  • Fixed head version has a push through square for left and right handed torque tightening.
  • Unmistakable signal when set torque is reached.
Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 11036
Product Name Torque Handle Model SL0
Type Torque
Drive Size 0.3543 to 0.6299 inch (9 to 16 mm)
Wrench Length 8.35 inch (212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 8477708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details