Norbar Torque Tools, Inc. Torque Handle Model 60 TH 13018

Description
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.
Datasheet
Description
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Handle Model 60 TH - 13018 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Torque Handle Model 60 TH
13018
Torque Handle Model 60 TH 13018
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.

Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 13018
Product Name Torque Handle Model 60 TH
Type Torque
Drive Size 0.6299 inch (16 mm)
Wrench Length 11.87 inch (302 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 1750851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details