Norbar Torque Tools, Inc. 3/8"Torque Wrench Model 100 13044

Description
The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The push-through square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, and allows for a wider model range of up to 400 N.m.
Datasheet
Description
The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The push-through square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, and allows for a wider model range of up to 400 N.m.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8
Willoughby, OH, USA
3/8"Torque Wrench Model 100
13044
3/8"Torque Wrench Model 100 13044
The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The push-through square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, and allows for a wider model range of up to 400 N.m.

The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The push-through square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, and allows for a wider model range of up to 400 N.m.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 13044
Product Name 3/8"Torque Wrench Model 100
Type Torque
Drive Size 0.3750 inch (9.52 mm)
Wrench Length 13.9 inch (353 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1267368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details