'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester.
| Norbar Torque Tools, Inc. | |
|---|---|
| Product Category | Wrenches |
| Product Number | 11153 |
| Product Name | Torque Handle Model 300 FTHP |
| Type | Torque |
| Drive Size | 0.5512 to 0.7087 inch (14 to 18 mm) |
| Wrench Length | 20.87 inch (530 mm) |