Norbar Torque Tools, Inc. Torque Handle Model 200 TH 13020

Description
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.
Datasheet
Description
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Handle Model 200 TH - 13020 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Torque Handle Model 200 TH
13020
Torque Handle Model 200 TH 13020
Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.

Norbar Torque Handles are based on the 'Professional' wrench range and share the same high precision engineering. Two end fitting styles are catered for: 16mm diameter spigot and the German 9 x 12 mm and 14 x 18 mm rectangular type. For many applications a spanner end fitting rather than a socket is the best or, often, the only solution. Typically this will be because the joint is a pipe union (such as a brake pipe). Also available with a kgf.m or lbf.in scale.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 13020
Product Name Torque Handle Model 200 TH
Type Torque
Drive Size 0.6299 inch (16 mm)
Wrench Length 16.59 inch (422 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details