The Model 550 is available as a Torque Handle, two end fittings styles are available: 22mm spigot and the German 14x18mm rectangular type.
| Norbar Torque Tools, Inc. | |
|---|---|
| Product Category | Wrenches |
| Product Number | 14012 |
| Product Name | Torque Handle Model 550 TH |
| Type | Torque |
| Drive Size | 0.5512 to 0.8661 inch (14 to 22 mm) |
| Wrench Length | 30.71 inch (780 mm) |