Norbar Torque Tools, Inc. Datasheets for Force and Torque Instruments

Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more

Product Name Notes
As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for...
Based on the outstanding success of the original Professional Torque Tester and combining the simplicity of the TTT and TST, the Pro-Test Series 2 is offered as the most comprehensive...
Designed to suit the majority of torque wrenches available with a torque value between 1 to 1500 N.m, the TWL1500 has been manufactured using quality materials that will provide many...
The Harsh Environment Range is a range of measurement and calibration equipment that has been tested to conform with EN 60529: 1992. Rated to IP65/IP67 the products are aimed specifically...
The TruCheck is for click type torque wrenches and comes with a single measurement unit, lbf.ft. There is only one button on the device and that is to zero the...
The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the...
The TST combines simplicity with up to date technology to provide a high quality instrument for the testing and calibration of low capacity torque tools. Featuring an internal transducer complete...
The TTT shares all of the extensive features of the TST except that it has no internal transducer. Instead, the TTT offers not one but two external transducer interfaces allowing...
These loaders allow torque wrenches to be calibrated or tested in accordance with ISO 6789:2003, BS EN 26789:2003 and American military standard GGG-W-686. Their function is to take full advantage...