Norbar Torque Tools, Inc. 1/2"Torque Wrench Model 200 13046

Description
The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The push-through square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, and allows for a wider model range of up to 400 N.m.
Datasheet
Description
The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The push-through square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, and allows for a wider model range of up to 400 N.m.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Willoughby, OH, USA
1/2"Torque Wrench Model 200
13046
1/2"Torque Wrench Model 200 13046
The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The push-through square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, and allows for a wider model range of up to 400 N.m.

The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The push-through ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The push-through square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, and allows for a wider model range of up to 400 N.m.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 13046
Product Name 1/2"Torque Wrench Model 200
Type Torque
Drive Size 0.5000 inch (12.7 mm)
Wrench Length 17.4 inch (442 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details