Norbar Torque Tools, Inc. 1" Torque Wrench Model 800 P 14018

Description
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
Datasheet
Description
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Willoughby, OH, USA
1" Torque Wrench Model 800 P
14018
1" Torque Wrench Model 800 P 14018
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.

'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 14018
Product Name 1" Torque Wrench Model 800 P
Type Torque
Drive Size 1 inch (25.4 mm)
Wrench Length 40.75 inch (1035 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 2434205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details