Norbar Torque Tools, Inc. 3/4"Torque Wrench Model 400 13056

Description
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, by removing the square and re-inserting on the other side of the ratchet head.
Datasheet
Description
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, by removing the square and re-inserting on the other side of the ratchet head.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
3/4"Torque Wrench Model 400
13056
3/4"Torque Wrench Model 400 13056
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, by removing the square and re-inserting on the other side of the ratchet head.

'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The ratchets on these models are robustly engineered for strength and durability. The strength and high wear resistance comes from a coarse tooth pattern while a principle of offset ratchet pawls gives a narrow engagement angle. The square drive is not only a robust design but allows the wrench to be used for torque control in both the clockwise and anti clockwise directions, by removing the square and re-inserting on the other side of the ratchet head.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 13056
Product Name 3/4"Torque Wrench Model 400
Type Torque
Drive Size 0.7500 inch (19.05 mm)
Wrench Length 26.14 inch (664 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 1267367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details