Norbar Torque Tools, Inc. 10" Electrode Wrench 12530

Description
The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches are based on two well proven torque wrench designs: electrodes up to 8 inches use the 'Professional' type, 9 inches and upwards are based on the 'Industrial' wrench.
Datasheet
Description
The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches are based on two well proven torque wrench designs: electrodes up to 8 inches use the 'Professional' type, 9 inches and upwards are based on the 'Industrial' wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Willoughby, OH, USA
10" Electrode Wrench
12530
10" Electrode Wrench 12530
The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches are based on two well proven torque wrench designs: electrodes up to 8 inches use the 'Professional' type, 9 inches and upwards are based on the 'Industrial' wrench.

The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches are based on two well proven torque wrench designs: electrodes up to 8 inches use the 'Professional' type, 9 inches and upwards are based on the 'Industrial' wrench.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 12530
Product Name 10" Electrode Wrench
Type Specialty/Other; Electrode Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details