Norbar Torque Tools, Inc. 1" square Drive Pneumatic Multiplier 1000 N.m. 18162.B08

Description
The 'TrukTorqueTM' series of tools was designed for use in the Truck and Bus wheel market. The integral 'banana' shaped reaction fits the majority of truck and bus wheels, specifically designed to reach rear recessed wheel nuts and across front wheel covers.
Datasheet
Description
The 'TrukTorqueTM' series of tools was designed for use in the Truck and Bus wheel market. The integral 'banana' shaped reaction fits the majority of truck and bus wheels, specifically designed to reach rear recessed wheel nuts and across front wheel covers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
1" square Drive Pneumatic Multiplier 1000 N.m.
18162.B08
1" square Drive Pneumatic Multiplier 1000 N.m. 18162.B08
The 'TrukTorqueTM' series of tools was designed for use in the Truck and Bus wheel market. The integral 'banana' shaped reaction fits the majority of truck and bus wheels, specifically designed to reach rear recessed wheel nuts and across front wheel covers.

The 'TrukTorqueTM' series of tools was designed for use in the Truck and Bus wheel market.

The integral 'banana' shaped reaction fits the majority of truck and bus wheels, specifically designed to reach rear recessed wheel nuts and across front wheel covers.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 18162.B08
Product Name 1" square Drive Pneumatic Multiplier 1000 N.m.
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1252579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details