Norbar Torque Tools, Inc. 1" Torque Wrench Model 1500 P 14010

Description
P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
Datasheet
Description
P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Willoughby, OH, USA
1" Torque Wrench Model 1500 P
14010
1" Torque Wrench Model 1500 P 14010
P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.

P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 14010
Product Name 1" Torque Wrench Model 1500 P
Type Torque
Drive Size 1 inch (25.4 mm)
Wrench Length 61.81 inch (1570 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details