Norbar Torque Tools, Inc. 8" Electrode Wrench 12506

Description
The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches are based on two well proven torque wrench designs: electrodes up to 8 inches use the 'Professional' type, 9 inches and upwards are based on the 'Industrial' wrench.
Datasheet
Description
The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches are based on two well proven torque wrench designs: electrodes up to 8 inches use the 'Professional' type, 9 inches and upwards are based on the 'Industrial' wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Willoughby, OH, USA
8" Electrode Wrench
12506
8" Electrode Wrench 12506
The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches are based on two well proven torque wrench designs: electrodes up to 8 inches use the 'Professional' type, 9 inches and upwards are based on the 'Industrial' wrench.

The correct tightening of carbon/graphite electrodes is known to increase the energy efficiency of electric arc furnaces and prevents electrode sections from being lost in the furnace. Norbar Electrode Wrenches are based on two well proven torque wrench designs: electrodes up to 8 inches use the 'Professional' type, 9 inches and upwards are based on the 'Industrial' wrench.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 12506
Product Name 8" Electrode Wrench
Type Specialty/Other; Electrode Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details