Norbar Torque Tools, Inc. 1/4" Torque Wrench Model SL0 11037

Description
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
Datasheet
Description
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Willoughby, OH, USA
1/4" Torque Wrench Model SL0
11037
1/4" Torque Wrench Model SL0 11037
Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions designed to discourage unauthorised alteration. Fixed head version has a push through square for left and right handed torque tightening. Unmistakable signal when set torque is reached.
    Features
  • Accuracy exceeds all international standards.
  • Traceable calibration certificate supplied to satisfy ISO 9000 quality systems.
  • High quality 72 tooth ratchet allows use in confined spaces.
  • Torque Handle versions, both 16mm spigot and 9 x 12mm female.
  • Production 'P' Type versions designed to discourage unauthorised alteration.
  • Fixed head version has a push through square for left and right handed torque tightening.
  • Unmistakable signal when set torque is reached.
Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 11037
Product Name 1/4" Torque Wrench Model SL0
Type Torque
Drive Size 0.2500 inch (6.35 mm)
Wrench Length 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details