Norbar Torque Tools, Inc. 3/8"Torque Wrench Model 100 11138

Description
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The reversible ratchets on these models are designed with compact dimensions and a narrow engagement angle resulting from the 72 tooth pattern. These features make the wrench ideal for use in the combined spaces of modern motor vehicles and many other applications.
Description
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The reversible ratchets on these models are designed with compact dimensions and a narrow engagement angle resulting from the 72 tooth pattern. These features make the wrench ideal for use in the combined spaces of modern motor vehicles and many other applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Norbar Torque Wrench Model 100, part number 11138, is a 3/8" drive torque wrench designed for production environments. It has a torque range of 20 to 100 N.m (15 to 80 lbf.ft) and features a reversible ratchet with a 72-tooth pattern, allowing for a narrow engagement angle. This design is particularly suited for applications in confined spaces, such as modern motor vehicles. The wrench does not have a scale and must be calibrated against a torque testing device, such as Norbar's Professional Torque Tester, making it ideal for dedicated applications where precise torque settings are required. The overall length of the wrench is 326 mm, and it weighs 0.69 kg.

Datasheet Summary
Powered by GS/AI

The Norbar Torque Wrench Model 100, part number 11138, is a 3/8" drive torque wrench designed for production environments. It has a torque range of 20 to 100 N.m (15 to 80 lbf.ft) and features a reversible ratchet with a 72-tooth pattern, allowing for a narrow engagement angle. This design is particularly suited for applications in confined spaces, such as modern motor vehicles. The wrench does not have a scale and must be calibrated against a torque testing device, such as Norbar's Professional Torque Tester, making it ideal for dedicated applications where precise torque settings are required. The overall length of the wrench is 326 mm, and it weighs 0.69 kg.

Suppliers

Company
Product
Description
Supplier Links
3/8
Willoughby, OH, USA
3/8"Torque Wrench Model 100
11138
3/8"Torque Wrench Model 100 11138
'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The reversible ratchets on these models are designed with compact dimensions and a narrow engagement angle resulting from the 72 tooth pattern. These features make the wrench ideal for use in the combined spaces of modern motor vehicles and many other applications.

'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The reversible ratchets on these models are designed with compact dimensions and a narrow engagement angle resulting from the 72 tooth pattern. These features make the wrench ideal for use in the combined spaces of modern motor vehicles and many other applications.

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 11138
Product Name 3/8"Torque Wrench Model 100
Type Torque
Drive Size 0.3750 inch (9.52 mm)
Wrench Length 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details